STMicroelectronics, Inc. Op Amps LMV321ILT

Description
STMicroelectronics LMV321ILT
Request a Quote Datasheet
Description
STMicroelectronics LMV321ILT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Op Amps - 426128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
426128
Op Amps 426128
STMicroelectronics LMV321ILT

STMicroelectronics LMV321ILT

Supplier's Site
Op Amps - 426128P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
426128P
Op Amps 426128P
Lo Pwr Rl-Rl Op Amp LMV321ILT

Lo Pwr Rl-Rl Op Amp LMV321ILT

Supplier's Site
Op Amps - 9206364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9206364
Op Amps 9206364
STMicroelectronics LMV321ILT

STMicroelectronics LMV321ILT

Supplier's Site
Singapore, Singapore
1.3MHz 6V SOT-23 Operational Amplifier IC
687-LMV321ILT
1.3MHz 6V SOT-23 Operational Amplifier IC 687-LMV321ILT
1.3MHz Op Amp, 6V, 1-Ch, SOT-23, R-R I/O Product overview: LMV321ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321ILT can be used for catalog matching and distributor lookup.

1.3MHz Op Amp, 6V, 1-Ch, SOT-23, R-R I/O Product overview: LMV321ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321ILT can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 497-4941-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-4941-6-ND
Instrumentation, Op Amps, Buffer Amps 497-4941-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-4941-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-4941-2-ND
Instrumentation, Op Amps, Buffer Amps 497-4941-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-4941-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-4941-1-ND
Instrumentation, Op Amps, Buffer Amps 497-4941-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321ILT - 019581-LMV321ILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321ILT
019581-LMV321ILT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321ILT 019581-LMV321ILT
Manufacturer: STMicroelectronics Win Source Part Number: 019581-LMV321ILT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.45 V/μs Current - Input Bias: 16nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 6 V Operating Supply Current: 162μA Channel Output Current: 48mA Gain Bandwidth Product (GBP): 1.3MHz Alternative Parts (Cross-Reference): MCP6441T-E/OT; TS1851ILT; TS1871AILT; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 019581-LMV321ILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.45 V/μs
Current - Input Bias: 16nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 6 V
Operating Supply Current: 162μA
Channel Output Current: 48mA
Gain Bandwidth Product (GBP): 1.3MHz
Alternative Parts (Cross-Reference): MCP6441T-E/OT; TS1851ILT; TS1871AILT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV321ILT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV321ILT
Instrumentation, OP Amps, Buffer Amps LMV321ILT
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Operational Amplifier/Comparator >> Operational Amplifier - LMV321ILT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Operational Amplifier
LMV321ILT
Operational Amplifier/Comparator >> Operational Amplifier LMV321ILT
16nA Single 1.3MHz SOT-23-5 Operational Amplifier ROHS

16nA Single 1.3MHz SOT-23-5 Operational Amplifier ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV321ILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV321ILT
Integrated Circuits (ICs) - Linear - Amplifiers LMV321ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV321ILT
Operational Amplifiers - Op Amps LMV321ILT
Operational Amplifiers - Op Amps Single Rail-to-Rail Input and Output

Operational Amplifiers - Op Amps Single Rail-to-Rail Input and Output

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321ILT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV321ILT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV321ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Operational Amplifier, Single, 1.3 Mhz, 1, 0.45 V/ S, 2.7V To 6V, Sot-23, 5 Rohs Compliant Stmicroelectronics - 53M8051 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Single, 1.3 Mhz, 1, 0.45 V/ S, 2.7V To 6V, Sot-23, 5 Rohs Compliant Stmicroelectronics
53M8051
Operational Amplifier, Single, 1.3 Mhz, 1, 0.45 V/ S, 2.7V To 6V, Sot-23, 5 Rohs Compliant Stmicroelectronics 53M8051
Operational Amplifier, Single, 1.3 MHz, 1, 0.45 V/ s, 2.7V to 6V, SOT-23, 5 RoHS Compliant: Yes

Operational Amplifier, Single, 1.3 MHz, 1, 0.45 V/ s, 2.7V to 6V, SOT-23, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Operational Amplifier, Single, 1.3 Mhz, 1, 0.45 V/ S, 2.7V To 6V, Sot-23, 5 Rohs Compliant Stmicroelectronics - 04X6355 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Single, 1.3 Mhz, 1, 0.45 V/ S, 2.7V To 6V, Sot-23, 5 Rohs Compliant Stmicroelectronics
04X6355
Operational Amplifier, Single, 1.3 Mhz, 1, 0.45 V/ S, 2.7V To 6V, Sot-23, 5 Rohs Compliant Stmicroelectronics 04X6355
Operational Amplifier, Single, 1.3 MHz, 1, 0.45 V/ s, 2.7V to 6V, SOT-23, 5 RoHS Compliant: Yes

Operational Amplifier, Single, 1.3 MHz, 1, 0.45 V/ s, 2.7V to 6V, SOT-23, 5 RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV321ILT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV321ILT
Instrumentation, OP Amps, Buffer Amps LMV321ILT
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 426128 426128P 687-LMV321ILT 497-4941-6-ND 019581-LMV321ILT LMV321ILT LMV321ILT LMV321ILT LMV321ILT LMV321ILT 53M8051 LMV321ILT
Product Name Op Amps Op Amps 1.3MHz 6V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321ILT Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifier, Single, 1.3 Mhz, 1, 0.45 V/ S, 2.7V To 6V, Sot-23, 5 Rohs Compliant Stmicroelectronics Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 5 volts 2.7 to 6 volts 2.7 to 6 volts 6 volts 2.7 volts
Package Type SOT; SOT23; Sot-23 SOT; SOT23; SOT-23 Tape and Reel SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 SOT; SC-74A, SOT-753 SOT; SOT23 SC-74A, SOT-753 Surface Mount
Number of Pins 5 5
Slew Rate 0.4500 V/µs 0.4500 V/µs 0.4500 V/µs 0.4500 V/µs 4.50E-7 V/µs 0.4500 V/µs
Unlock Full Specs
to access all available technical data