The LMV358QD is a dual low-voltage rail-to-rail output operational amplifier in an 8-pin SOIC package measuring 8.65 mm × 6.00 mm, designed for operation from 2.7 V to 5.5 V with a temperature range of -40°C to +125°C. It features rail-to-rail output swing, a typical supply current of 210 μA, and ESD protection meeting JESD22 standards with 2000 V human-body model and 1000 V charged-device model ratings. The device is pin-compatible with the LM358 and offers improved performance for low-voltage applications.
Dual Low-Voltage Rail-to-Rail Output Operational Amplifier 8-SOIC -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PDSO8
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Low-Voltage Rail-to-Rail Out
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV358QD | LMV358QD-ND | LMV358QD | LMV358QD | LMV358QD | LMV358QD | LMV358QD |
| Product Name | LMV358 Dual Low-Voltage Rail-to-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | ||||||
| VOS | 7 millivolts | 1.7 millivolts | |||||
| Quiescent Current (IQ) | 170 microamps | ||||||
| CMRR | 50 dB |