Manufacturer: Rohm Semiconductor
Win Source Part Number: 877704-LMR321G-GTR
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 1 Circuit - 5-SSOP
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMR321
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMR321G-GDKR, LMR321G-GCT
General Purpose Amplifier 1 Circuit 5-SSOP
General Purpose Amplifier 1 Circuit 5-SSOP
General Purpose Amplifier 1 Circuit 5-SSOP
Operational Amplifiers - Op Amps Ground Sense Low Pwr GP Op Amp Product overview: LMR321G-GTR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMR321G-GTR can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Ground Sense Low Pwr GP Op Amp
OPAMP, 3MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC OPAMP GP 1 CIRCUIT 5SSOP
General Purpose Amplifier 1 Circuit 5-SSOP
IC OPAMP GP 1 CIRCUIT 5SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 877704-LMR321G-GTR | LMR321G-GCT-ND | 687-LMR321G-GTR | LMR321G-GTR | 29AK0599 | LMR321G-GTR | LMR321G-GTR | LMR321G-GTR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMR321G-GTR | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Opamp, 3Mhz, -40 To 85Deg C Rohs Compliant Rohm | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | SSOP; SOP; 5-SSOP | SOT; SC-74A, SOT-753 | Reel | SOT; SC-74A, SOT-753 | 5-SSOP | |||
| Source Current (IS) | 0.1300 milliamps | 0.1300 milliamps | 0.1300 milliamps | |||||
| Slew Rate | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | |||||
| Standards | RoHS | RoHS |