The LMV651 is a single low-power operational amplifier designed for battery-powered and portable applications, offering 12 MHz unity-gain bandwidth and operating from a 2.7 V to 5.5 V supply. It consumes 116 μA of supply current and features a rail-to-rail output stage with 1.5 mV maximum input offset voltage. The device is available in a 5-pin SOT-23 package measuring 2.90 mm by 1.60 mm and operates over a temperature range of -40°C to 125°C. It supports a common-mode input voltage range that includes ground and provides a PSRR of 95 dB and CMRR of 100 dB.
12 MHz, Low Voltage, Low Power Amplifier 5-SOT-23
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifier, 1 Func, 1500uV Offset-Max, BIPolar, PDSO5
Operational Amplifier, 1 Func, 1500uV Offset-Max, BIPolar, PDSO5
12MHz Op Amp, 1-Ch, 2.7-5.5V, 116uA, SOT-23 Product overview: LMV651MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12MHz, 5.5V, 116uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12MHz, 5.5V, 116uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV651MF/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1202186-LMV651MF/NOP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 80nA
Voltage - Input Offset: 100μV
Family Name: LMV651
Categories: Integrated Circuits (ICs)
Operating Supply Current: 116μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Output Current per Channel: 25mA
SR - Slew Rate: 3 V/μs
GBP - Gain Bandwidth Product: 12MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Alternative Parts (Cross-Reference): BU7261G; BU7261G-E2; LMR821G-TR;
Introduction Date: September 22, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps 12 Mhz Low Vltg Low Pwr Amp
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV651MF/NOPB | LMV651MF/NOPBDKR-ND | LMV651MF/NOPB | 687-LMV651MF/NOPB | 1202186-LMV651MF/NOPB | LMV651MF/NOPB | LMV651MF/NOPB | LMV651MF/NOPB | LMV651MF/NOPB |
| Product Name | LMV651 12 MHz, Low Voltage, Low Power Amplifier | Instrumentation, Op Amps, Buffer Amps | 12MHz 5.5V 116uA SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV651MF/NOPB | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SC70,SOT-23 | SOT; SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 | Cut Tape | SOT; SC-74A, SOT-753 | ||||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.1160 milliamps | 0.1160 milliamps | 0.1160 milliamps | 0.1160 milliamps | |||||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | 3 V/µs | 3.00E-6 V/µs |