Texas Instruments LMV821-N 5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps LMV821M5

Description
5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps 5-SOT-23 -40 to 85
Request a Quote
Description
5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps 5-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV821-N is a single low voltage, low power, rail-to-rail output operational amplifier with a 5 MHz unity-gain bandwidth and a 1.4 V/µs slew rate, designed for applications requiring performance at 2.5 V, 2.7 V, and 5 V supplies. It operates with a quiescent current of 220 µA per amplifier and includes a maximum input offset voltage of 3.5 mV. The LMV821M5 variant is packaged in a SOT-23-5 case measuring 2.92 mm × 1.60 mm and is rated for operation from -40°C to 85°C. It is AEC-Q100 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

The LMV821-N is a single low voltage, low power, rail-to-rail output operational amplifier with a 5 MHz unity-gain bandwidth and a 1.4 V/µs slew rate, designed for applications requiring performance at 2.5 V, 2.7 V, and 5 V supplies. It operates with a quiescent current of 220 µA per amplifier and includes a maximum input offset voltage of 3.5 mV. The LMV821M5 variant is packaged in a SOT-23-5 case measuring 2.92 mm × 1.60 mm and is rated for operation from -40°C to 85°C. It is AEC-Q100 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
LMV821-N 5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps - LMV821M5 - Texas Instruments
Dallas, TX, United States
LMV821-N 5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps
LMV821M5
LMV821-N 5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps LMV821M5
5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps 5-SOT-23 -40 to 85

5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps 5-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV821M5 - 082923-LMV821M5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV821M5
082923-LMV821M5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV821M5 082923-LMV821M5
Manufacturer: Texas Instruments Win Source Part Number: 082923-LMV821M5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 3.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 300μA Channel Output Current: 45mA Gain Bandwidth Product (GBP): 5.6MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 082923-LMV821M5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 3.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 300μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 5.6MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Computers & Computer Peripherals, Automotive

Buy Now Datasheet
Singapore, Singapore
5.6MHz 5.5V 300uA SOT-23 Operational Amplifier IC
687-LMV821M5
5.6MHz 5.5V 300uA SOT-23 Operational Amplifier IC 687-LMV821M5
5.6MHz Op Amp, 1-Ch, SOT-23, 2.5-5.5V, 300uA Product overview: LMV821M5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MHz, 5.5V, 300uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.6MHz, 5.5V, 300uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV821M5 can be used for catalog matching and distributor lookup.

5.6MHz Op Amp, 1-Ch, SOT-23, 2.5-5.5V, 300uA Product overview: LMV821M5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MHz, 5.5V, 300uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5.6MHz, 5.5V, 300uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV821M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV821M5TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV821M5TR-ND
Instrumentation, Op Amps, Buffer Amps LMV821M5TR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV821M5CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV821M5CT-ND
Instrumentation, Op Amps, Buffer Amps LMV821M5CT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV821M5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV821M5
Instrumentation, OP Amps, Buffer Amps LMV821M5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV821M5
Operational Amplifiers - Op Amps LMV821M5
Operational Amplifiers - Op Amps 5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps 5-SOT-23 -40 to 85

Operational Amplifiers - Op Amps 5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps 5-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV821M5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV821M5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV821M5
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV821M5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV821M5
Instrumentation, OP Amps, Buffer Amps LMV821M5
LMV821-N 5MHZ, LOW VOLTAGE, LOW

LMV821-N 5MHZ, LOW VOLTAGE, LOW

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV821M5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV821M5
Instrumentation, OP Amps, Buffer Amps LMV821M5
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV821M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV821M5
Integrated Circuits (ICs) - Linear - Amplifiers LMV821M5
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV821M5 082923-LMV821M5 687-LMV821M5 LMV821M5TR-ND LMV821M5 LMV821M5 LMV821M5 LMV821M5 LMV821M5 LMV821M5
Product Name LMV821-N 5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV821M5 5.6MHz 5.5V 300uA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
VOS 3.5 millivolts 3.5 millivolts 3.5 millivolts 1 millivolts 3.5 millivolts
Quiescent Current (IQ) 400 microamps
CMRR 72 dB
GBW 5.6 MHz 5.6 MHz 5.6 MHz 5.6 MHz 5.6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903QCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Operational Amplifier IC - 687-CLC5632IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers