The TSSOP14 rail-to-rail operational amplifier from STMicroelectronics features four amplifiers with a bandwidth of 1 MHz and a slew rate of 0.45 V/µs. It operates within a supply voltage range of 2.7 V to 6 V and is suitable for applications requiring low power consumption, with a typical supply current of 145 µA. The device is designed for a wide operating temperature range from -40°C to 125°C, making it suitable for various environments, including battery-powered and portable electronic equipment. The TSSOP14 package allows for efficient board design with 14 pins, and the product is RoHS compliant.
Low power rail-to-rail input/output op-amp Product overview: LMV324IYPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324IYPT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1202074-LMV324IYPT
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 16nA
Voltage - Input Offset: 100μV
Family Name: LMV324
Categories: Integrated Circuits (ICs)
Operating Supply Current: 162μA
Manufacturer Homepage: www.st.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 48mA
SR - Slew Rate: 0.45 V/μs
GBP - Gain Bandwidth Product: 1.3MHz
Dual Supply Voltage (±): 2.7 V ~ 6 V
Alternative Parts (Cross-Reference): MAX4294EUD; MAX4294EUD-T; MAX4294EUD+;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Low power rail-to-rail input/output op amp
TSSOP14/A°/I/P/O/P RAIL-TO-RAIL OP-AMP; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.45V/µs; Supply Voltage Range:2.7V to 6V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps CONDITIONING & INTERFACES
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Rochester Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMV324IYPT | 1202074-LMV324IYPT | 1891858 | 1891972P | 497-10356-6-ND | LMV324IYPT | 51AC9126 | LMV324IYPT | LMV324IYPT | LMV324IYPT | LMV324IYPT | LMV324IYPT |
| Product Name | Low-Power Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324IYPT | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Tssop14/a°/i/p/o/p Rail-To-Rail Op-Amp; No. Of Amplifiers Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 6 volts | 2.7 volts | 2.7 volts | |||||||||
| Slew Rate | 0.4500 V/µs | 0.4500 V/µs | 0.4500 V/µs | 4.50E-7 V/µs | 0.4500 V/µs | 0.4500 V/µs | ||||||
| Bandwidth | 1.3 MHz | 1.3 MHz | ||||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |