Single w/ Shutdown/Dual/Quad Gen Purpose 2.7V Rail-to-Rail Output, 125C, Op Amps 6-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 019602-LMV341MG/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 107μA
Channel Output Current: 113mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
1MHz Op Amp, Rail-to-Rail, 2.7V-5.5V, 125C, SC-6 Product overview: LMV341MG/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 2.7V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 2.7V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV341MG/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
IC OPAMP GP 1 CIRCUIT SC70-6
Operational Amplifiers - Op Amps General Purp Op Amp
IC OPAMP GP 1 CIRCUIT SC70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
IC, OP AMP, RRO SINGLE, SC706, 341; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT SC70-6
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV341MG/NOPB | 019602-LMV341MG/NOPB | 2675679P | 687-LMV341MG/NOPB | LMV341MG/NOPBCT-ND | LMV341MG/NOPB | LMV341MG/NOPB | LMV341MG/NOPB | LMV341MG/NOPB | 28AH2927 | LMV341MG/NOPB |
| Product Name | LMV341-N Single w/ Shutdown/Dual/Quad Gen Purpose 2.7V Rail-to-Rail Output, 125C, Op Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV341MG/NOPB | Op Amps | 1MHz 2.7V 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Rro Single, Sc706, 341; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 volts | 2.7 to 5.5 volts | |||||
| VOS | 4 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||||
| Quiescent Current (IQ) | 200 microamps | ||||||||||
| CMRR | 56 dB |