5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps 5-SC70 -40 to 85
5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps 5-SC70 -40 to 85 Product overview: LMV821M7X from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5MHz, 5 MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 5MHz, 5 MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV821M7X can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO5
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 093499-LMV821M7X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 3.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 300μA
Channel Output Current: 45mA
Gain Bandwidth Product (GBP): 5.6MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV821M7X | 687-LMV821M7X | LMV821M7X | LMV821M7XTR-ND | 093499-LMV821M7X | LMV821M7X | LMV821M7X | LMV821M7X |
| Product Name | LMV821-N 5MHz, Low Voltage, Low Power, RRO, 5 MHz Op Amps | Low-Power 5MHz 5 MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV821M7X | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||
| VOS | 3.5 millivolts | 3.5 millivolts | 3.5 millivolts | |||||
| Quiescent Current (IQ) | 400 microamps | |||||||
| CMRR | 72 dB | |||||||
| GBW | 5.6 MHz | 5.6 MHz | 5.6 MHz |