Texas Instruments High-Performance Analog Quad TSSOP Operational Amplifier IC LMV324SIPWR

Description
Quad, Low-Voltage, RRO with Shutdown 16-TSSOP -40 to 85 Product overview: LMV324SIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324SIPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad, Low-Voltage, RRO with Shutdown 16-TSSOP -40 to 85 Product overview: LMV324SIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324SIPWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad TSSOP Operational Amplifier IC
687-LMV324SIPWR
Quad TSSOP Operational Amplifier IC 687-LMV324SIPWR
Quad, Low-Voltage, RRO with Shutdown 16-TSSOP -40 to 85 Product overview: LMV324SIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324SIPWR can be used for catalog matching and distributor lookup.

Quad, Low-Voltage, RRO with Shutdown 16-TSSOP -40 to 85 Product overview: LMV324SIPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324SIPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15362-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15362-2-ND
Instrumentation, Op Amps, Buffer Amps 296-15362-2-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324SIPWR - 126216-LMV324SIPWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324SIPWR
126216-LMV324SIPWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324SIPWR 126216-LMV324SIPWR
Manufacturer: Texas Instruments Win Source Part Number: 126216-LMV324SIPWR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 1.7mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 410μA Channel Output Current: 160mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 126216-LMV324SIPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 410μA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV324SIPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV324SIPWR
Instrumentation, OP Amps, Buffer Amps LMV324SIPWR
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324SIPWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV324SIPWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV324SIPWR
IC OPAMP GP 4 CIRCUIT 16TSSOP

IC OPAMP GP 4 CIRCUIT 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV324SIPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV324SIPWR
Integrated Circuits (ICs) - Linear - Amplifiers LMV324SIPWR
IC OPAMP GP 4 CIRCUIT 16TSSOP

IC OPAMP GP 4 CIRCUIT 16TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMV324SIPWR 296-15362-2-ND 126216-LMV324SIPWR LMV324SIPWR LMV324SIPWR LMV324SIPWR
Product Name Quad TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324SIPWR Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 5.5 volts 2.7 to 5.5 volts 2.7 volts
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
6 suppliers