The LMV324-N-Q1 is an automotive-grade quad, low-voltage, rail-to-rail output operational amplifier operating from 2.7 V to 5.5 V, with an industrial temperature range of -40°C to 85°C, a gain-bandwidth product of 1 MHz, and a supply current of 410 µA per amplifier. It is available in a 14-pin SOIC package measuring 8.65 mm × 3.91 mm and meets AEC-Q100 grade 3 qualifications.
Automotive Quad, Low-Voltage, Rail-to-Rail Output Operational Amplifier 14-SOIC -40 to 85
4-Channel, 3-MHz, low voltage, RRO, automotive grade op amp 14-SOIC -40 to 85 Product overview: LMV324Q3MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Quad, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324Q3MAX/NOPB
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 779566-LMV324Q3MAX/N
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Family Name: LMV324-Q1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 410μA
Manufacturer Package: 14-SOIC
Output Current per Channel: 160mA
SR - Slew Rate: 1 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Alternative Parts (Cross-Reference): TSV854IDT; AD8544AR-REEL; AD8648ARZ-REEL7; AD8544AR-REEL7;
Introduction Date: March 11, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps Auto Quad Lo-Vtg RR Output Op Amp
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV324Q3MAX/NOPB | 687-LMV324Q3MAX/NOPB | 296-40304-2-ND | 779566-LMV324Q3MAX/NOPB | LMV324Q3MAX/NOPB | LMV324Q3MAX/NOPB | LMV324Q3MAX/NOPB | LMV324Q3MAX/NOPB |
| Product Name | LMV324-N-Q1 Automotive Quad, Low-Voltage, Rail-to-Rail Output Operational Amplifier | Automotive Quad SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324Q3MAX/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | |||||
| Quiescent Current (IQ) | 208 microamps | |||||||
| GBW | 1 MHz | 1 MHz | 1 MHz | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |