10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers 8-SOIC -40 to 105
Dual Op Amp, 10MHz, Low Noise, 2.2-5V, 8-SOIC Product overview: LMV722ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV722ID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3000uV Offset-Max, BICMOS, PDSO8
Operational Amplifier, 2 Func, 3000uV Offset-Max, BICMOS, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082919-LMV722ID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5.25 V/μs
Current - Input Bias: 260nA
Voltage - Input Offset: 80μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -45°C to 105°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.2 V to 5.5 V
Operating Supply Current: 2.01mA
Channel Output Current: 52.6mA
Gain Bandwidth Product (GBP): 10MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Operational Amplifiers - Op Amps 10-MHz L-N L-V L-P
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC, OP-AMP GP R-R 10MHZ DUAL 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:4.9V/µs; Supply Voltage Range:2.2V to 5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMV722ID | 687-LMV722ID | LMV722ID | 296-33323-5-ND | 082919-LMV722ID | LMV722ID | LMV722ID | LMV722ID | LMV722ID | 37AJ8957 |
| Product Name | LMV722 10-MHz Low-Noise Low-Voltage Low-Power Operational Amplifiers | Dual 10MHz 5V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV722ID | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op-Amp Gp R-R 10Mhz Dual 8Soic; No. Of Amplifiers Texas Instruments | |
| Standards and Certifications | RoHS | RoHS | ||||||||
| Output Current (Iout) | 0.0149 amps | |||||||||
| Supply Voltage (VS) | 2.2 to 5 volts | 2.2 to 5 volts | 2.2 to 5.5 volts | 2.2 volts | ||||||
| GBW | 10 MHz | 10 MHz | 10 MHz | |||||||
| Slew Rate | 4.9 V/µs | 4.9 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25E-6 V/µs |