Manufacturer: Diodes Incorporated
Win Source Part Number: 041141-LMV324BG-13
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 340μA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14SO Product overview: LMV324BG-13 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324BG-13 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
IC OPAMP GP 4 CIRCUIT 14SO
OPAMP, 1MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO
IC OPAMP GP 4 CIRCUIT 14SO
Operational Amplifiers - Op Amps OpAmp General Purpos SO-14,2.5K
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 041141-LMV324BG-13 | 687-LMV324BG-13 | LMV324BG-13DIDKR-ND | LMV324BG-13 | LMV324BG-13 | 64AH3821 | LMV324BG-13 | LMV324BG-13 | LMV324BG-13 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324BG-13 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 1Mhz, -40 To 125Deg C Rohs Compliant Diodes Inc. | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 volts | 2.7 volts | 2.7 volts | |||||
| Source Current (IS) | 0.3400 milliamps | 0.3400 milliamps | 0.3400 milliamps | 0.3400 milliamps | |||||
| VOS | 1.7 millivolts | 1.7 millivolts | 1.7 millivolts | ||||||
| IBIAS | 0.0150 µA | 0.0150 µA | 0.0150 µA | ||||||
| GBW | 1 MHz | 1 MHz | 1 MHz |