Quad, General Purpose, Low Power CMOS Amplifier 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1055717-LMV604MA/NOP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 0.02pA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 107μA
Channel Output Current: 113mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14
Quad Op Amp, 1MHz GBW, Low Power, 2.7-5.5V, 107uA, SOIC Product overview: LMV604MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, 1MHz, 5.5V, 107uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV604MA/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Operational Amplifiers - Op Amps Quad,Gen Purp,Low Pwr CMOS Amp
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP R-R 1MHZ QD 14NSOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMV604MA/NOPB | 1055717-LMV604MA/NOPB | LMV604MA/NOPB | 687-LMV604MA/NOPB | 296-39674-5-ND | LMV604MA/NOPB | LMV604MA/NOPB | LMV604MA/NOPB | 815-LMV604MA/NOPB |
| Product Name | LMV604 Quad, General Purpose, Low Power CMOS Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV604MA/NOPB | Low-Power Quad 1MHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP R-R 1MHZ QD 14NSOIC | |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | SOIC,TSSOP | SOIC; 14-SOIC | SOIC; SOIC14 | Rail/Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | SOIC; 14-SOIC (0.154, 3.90mm Width) | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | ||||||
| Source Current (IS) | 0.1070 milliamps | 0.1000 milliamps | 0.1000 milliamps | ||||||
| VOS | 0.7000 millivolts | 0.5500 millivolts |