1.3MHz Op Amp, 1Ch, SOT-23-5, 5.5V, 70mA Product overview: LMV321LILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 5.5V, 70mA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 5.5V, 70mA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321LILT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 144019-LMV321LILT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 27nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 130μA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
SOT23-5/A°/LOW-POW,G
27nA Single 1.3MHz SOT-23-5 Operational Amplifier ROHS
Operational Amplifiers - Op Amps 1.3MHz LP Gen Op-Amp 250uA at 5V 7mV 25c
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1104988 | 1104988P | 687-LMV321LILT | 144019-LMV321LILT | 497-13051-2-ND | LMV321LILT | LMV321LILT | LMV321LILT | LMV321LILT | 51AC9125 | LMV321LILT | LMV321LILT |
| Product Name | Op Amps | Op Amps | 1.3MHz 5.5V 70mA SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321LILT | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Sot23-5/a°/low-Pow,genral-Purpose Op-Amp; No. Of Amplifiers Stmicroelectronics | Operational Amplifier/Comparator >> Operational Amplifier | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 volts | |||||||
| Package Type | SOT; SOT23; Sot-23 | SOT; SOT23; SOT-23 | Tape and Reel | SOT; SOT23; SOT-23-5 | SOT; SC-74A, SOT-753 | SC-74A, SOT-753 | Surface Mount | SOT; SC-74A, SOT-753 | SOT; SOT23 | |||
| Number of Pins | 5 | 5 | ||||||||||
| Slew Rate | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs | 7.00E-7 V/µs | 0.7000 V/µs | 0.7000 V/µs |