Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps LMV715MF/NOPB

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - LMV715MF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV715MF/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMV715MF/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV715MF/NOPB - 134663-LMV715MF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV715MF/NOPB
134663-LMV715MF/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV715MF/NOPB 134663-LMV715MF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134663-LMV715MF/NOPB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1.17mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 5MHz Alternative Parts (Cross-Reference): MAX4488AUT+T; OPA300AIDBVTG4; LMV715MFX; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134663-LMV715MF/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1.17mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 5MHz
Alternative Parts (Cross-Reference): MAX4488AUT+T; OPA300AIDBVTG4; LMV715MFX;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT23 Operational Amplifier IC
687-LMV715MF/NOPB
SOT23 Operational Amplifier IC 687-LMV715MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-6 Product overview: LMV715MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV715MF/NOPB can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT SOT23-6 Product overview: LMV715MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV715MF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV715MF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV715MF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV715MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV715MF/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV715MF/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV715MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-6

IC OPAMP GP 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV715MF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV715MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMV715MF/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV715MF/NOPBTR-ND 134663-LMV715MF/NOPB 687-LMV715MF/NOPB LMV715MF/NOPB LMV715MF/NOPB LMV715MF/NOPB
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV715MF/NOPB SOT23 Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 1.17 milliamps 1.17 milliamps 1.17 milliamps 1.17 milliamps
Slew Rate 5 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs 5 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SOT-23-6 SOT; SOT23; SOT-23-6 Tape and Reel Surface Mount SOT; SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data