High Precision, Rail-to-Rail Output Operational Amplifier 5-SOT-23 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 877722-LMV2011MF/NOP
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMV2011
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMV2011MFTR-NDR, LMV2011MF/NOPBCT, LMV2011MF/NOPBDKR, LMV2011MF/NOPBTR, LMV2011MFNOPB, -LMV2011MF-NDR, LMV2011MFCT-NDR, *LMV2011MF/NOPB
3MHz Op Amp, 25uV Vos, 130dB CMRR, 17mA Out, SOT-23, 2.7-5.25V Product overview: LMV2011MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 17mA, 5.25V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 17mA, 5.25V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV2011MF/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
LMV2011 HIGH PRECISION, RAIL-TO-
Precision Amplifiers Sgl High Prec Rro Op amp
IC OPAMP GP 1 CIRCUIT SOT23-5
OP AMP, 3MHZ, 4V/US, SOT-23-5; NO. OF AM; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV2011MF/NOPB | 877722-LMV2011MF/NOPB | 687-LMV2011MF/NOPB | LMV2011MF/NOPBCT-ND | LMV2011MF/NOPB | LMV2011MF/NOPB | LMV2011MF/NOPB | LMV2011MF/NOPB | LMV2011MF/NOPB | 52AH7151 |
| Product Name | LMV2011 High Precision, Rail-to-Rail Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV2011MF/NOPB | 3MHz 17mA 5.25V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 3Mhz, 4V/us, Sot-23-5; No. Of Am; Msl Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5.25 volts | 5.25 volts | |||||||
| VOS | 0.0250 millivolts | 1.20E-4 millivolts | ||||||||
| Quiescent Current (IQ) | 1200 microamps | |||||||||
| CMRR | 130 dB |