Texas Instruments LMV641 10 MHz, 12V, Low Power Amplifier LMV641MA/NOPB

Description
10 MHz, 12V, Low Power Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
10 MHz, 12V, Low Power Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV641 10 MHz, 12V, Low Power Amplifier - LMV641MA/NOPB - Texas Instruments
Dallas, TX, United States
LMV641 10 MHz, 12V, Low Power Amplifier
LMV641MA/NOPB
LMV641 10 MHz, 12V, Low Power Amplifier LMV641MA/NOPB
10 MHz, 12V, Low Power Amplifier 8-SOIC -40 to 125

10 MHz, 12V, Low Power Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
10MHz 12V 158uA SOIC Operational Amplifier IC
687-LMV641MA/NOPB
10MHz 12V 158uA SOIC Operational Amplifier IC 687-LMV641MA/NOPB
10MHz Op Amp, 12V, 1Ch, SOIC, 158uA Product overview: LMV641MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 12V, 158uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 12V, 158uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV641MA/NOPB can be used for catalog matching and distributor lookup.

10MHz Op Amp, 12V, 1Ch, SOIC, 158uA Product overview: LMV641MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 12V, 158uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 12V, 158uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV641MA/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMV641MA/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
 - LMV641MA/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV641MA/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV641MA/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMV641MA/NOPB-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MA/NOPB - 071644-LMV641MA/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MA/NOPB
071644-LMV641MA/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MA/NOPB 071644-LMV641MA/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071644-LMV641MA/NOPB Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.6 V/μs Current - Input Bias: 70nA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V Operating Supply Current: 158μA Channel Output Current: 112mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071644-LMV641MA/NOPB
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 158μA
Channel Output Current: 112mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV641MA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV641MA/NOPB
Instrumentation, OP Amps, Buffer Amps LMV641MA/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMV641MA/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV641MA/NOPB
Instrumentation, OP Amps, Buffer Amps LMV641MA/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV641MA/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV641MA/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV641MA/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV641MA/NOPB
Operational Amplifiers - Op Amps LMV641MA/NOPB
Operational Amplifiers - Op Amps 10 MHz, 12V, Low Power Amplifier 8-SOIC -40 to 125

Operational Amplifiers - Op Amps 10 MHz, 12V, Low Power Amplifier 8-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV641MA/NOPB 687-LMV641MA/NOPB LMV641MA/NOPB LMV641MA/NOPB-ND 071644-LMV641MA/NOPB LMV641MA/NOPB LMV641MA/NOPB LMV641MA/NOPB LMV641MA/NOPB
Product Name LMV641 10 MHz, 12V, Low Power Amplifier 10MHz 12V 158uA SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MA/NOPB Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type SC70,SOIC,SOT-23 Rail/Tube SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) 112 mA
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts
Slew Rate 2.6 V/µs 2.6 V/µs 2.6 V/µs 2.6 V/µs 2.6 V/µs 2.60E-6 V/µs
Unlock Full Specs
to access all available technical data