45MHz Op Amp, 5mV Vos, 77dB CMRR, 40V/µs SR, SOT-23, 1-Ch Product overview: LMV118MFX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz, 40V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45MHz, 40V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV118MFX can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
IC OPAMP VFB 1 CIRCUIT SOT23-6
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMV118MFX | LMV118MFX-ND | LMV118MFX | LMV118MFX | LMV118MFX |
| Product Name | 45MHz 40V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.5 to 12 volts | 2.5 volts | |||
| Slew Rate | 40 V/µs | 35 V/µs | 3.50E-5 V/µs | 35 V/µs | |
| Bandwidth | 45 MHz | 45 MHz | 45 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape and Reel | SOT; SOT-23-6 | Surface Mount | SOT; SOT23; SOT-23-6 |