General Purpose Amplifier 2 Circuit Rail-to-Rail 10-WSON (3x3)
Dual Op-Amp, 5MHz GBW, 3mV Vos, 5.5V, BICMOS, SMT Product overview: LMV712LD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV712LD can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-WSON (3x3)
IC OPAMP GP 5MHZ RRO 10WSON
IC OPAMP GP 2 CIRCUIT 10WSON
IC OPAMP GP 2 CIRCUIT 10WSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV712LDTR-ND | 687-LMV712LD | LMV712LD | 815-LMV712LD | LMV712LD | LMV712LD |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 5MHz 5.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 5MHZ RRO 10WSON | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 1.22 milliamps | 1.22 milliamps | 1.22 milliamps | |||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 10-WFDFN Exposed Pad | Tape and Reel | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad | Surface Mount |