onsemi Instrumentation, Op Amps, Buffer Amps LMV321SN3T1G

Description
LMV321S - Op Amp CMOS 1MHz SOT-23-5 T/R
Request a Quote Datasheet
Description
LMV321S - Op Amp CMOS 1MHz SOT-23-5 T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMV321SN3T1G - Rochester Electronics
Newburyport, MA, United States
LMV321S - Op Amp CMOS 1MHz SOT-23-5 T/R

LMV321S - Op Amp CMOS 1MHz SOT-23-5 T/R

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV321SN3T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV321SN3T1GOSTR-ND
Instrumentation, Op Amps, Buffer Amps LMV321SN3T1GOSTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV321SN3T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV321SN3T1GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV321SN3T1GOSDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV321SN3T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV321SN3T1GOSCT-ND
Instrumentation, Op Amps, Buffer Amps LMV321SN3T1GOSCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321SN3T1G - 071633-LMV321SN3T1G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321SN3T1G
071633-LMV321SN3T1G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321SN3T1G 071633-LMV321SN3T1G
Manufacturer: ON Semiconductor Win Source Part Number: 071633-LMV321SN3T1G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 1nA Voltage - Input Offset: 1.7mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-TSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 130μA Channel Output Current: 160mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 071633-LMV321SN3T1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 130μA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
1MHz 5V Operational Amplifier IC
687-LMV321SN3T1G
1MHz 5V Operational Amplifier IC 687-LMV321SN3T1G
1MHz CMOS Op Amp, 1-Ch, Rail-to-Rail, 2.7-5V, TSOP Product overview: LMV321SN3T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321SN3T1G can be used for catalog matching and distributor lookup.

1MHz CMOS Op Amp, 1-Ch, Rail-to-Rail, 2.7-5V, TSOP Product overview: LMV321SN3T1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321SN3T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV321SN3T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV321SN3T1G
Integrated Circuits (ICs) - Linear - Amplifiers LMV321SN3T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321SN3T1G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV321SN3T1G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV321SN3T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV321SN3T1G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV321SN3T1G
Instrumentation, OP Amps, Buffer Amps LMV321SN3T1G
IC OPAMP GP 1 CIRCUIT 5TSOP

IC OPAMP GP 1 CIRCUIT 5TSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV321SN3T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV321SN3T1G
Instrumentation, OP Amps, Buffer Amps LMV321SN3T1G
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV321SN3T1G
Operational Amplifiers - Op Amps LMV321SN3T1G
Operational Amplifiers - Op Amps LV R2R OPAMP

Operational Amplifiers - Op Amps LV R2R OPAMP

Buy Now Datasheet
Op-Amp, Single, 1Mhz, 1V/us, Tsop-5; No. Of Amplifiers Onsemi - 50AC5305 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Single, 1Mhz, 1V/us, Tsop-5; No. Of Amplifiers Onsemi
50AC5305
Op-Amp, Single, 1Mhz, 1V/us, Tsop-5; No. Of Amplifiers Onsemi 50AC5305
OP-AMP, SINGLE, 1MHZ, 1V/US, TSOP-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:TSOP; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, SINGLE, 1MHZ, 1V/US, TSOP-5; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5V; Amplifier Case Style:TSOP; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number LMV321SN3T1G LMV321SN3T1GOSTR-ND 071633-LMV321SN3T1G 687-LMV321SN3T1G LMV321SN3T1G LMV321SN3T1G LMV321SN3T1G LMV321SN3T1G LMV321SN3T1G 50AC5305
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321SN3T1G 1MHz 5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op-Amp, Single, 1Mhz, 1V/us, Tsop-5; No. Of Amplifiers Onsemi
Standards RoHS RoHS RoHS
Package Type SOP; TSOP SOT; SOT-23-5 Thin, TSOT-23-5 SOP; 5-TSOP Tape and Reel SOT-23-5 Thin, TSOT-23-5 Surface Mount SOT; SOT23; SOT-23-5 Thin, TSOT-23-5
Life Cycle Stage Rochester Active Active Active Active
Features Rail-Rail-Out
Source Current (IS) 0.1300 milliamps 0.1300 milliamps 0.1300 milliamps 0.1300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
BUF602 High Speed, Closed Loop Buffer - BUF602IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD627BR - Lingto Electronic Limited
Specs
Source Current (IS) 0.0600 milliamps
Bandwidth 0.0800 MHz
View Details