Dual Input, Far Field Noise Suppression Mic Amp w/ Auto Calibration Capability 32-LQFP -40 to 85 Product overview: LMV1089VY/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LMV1089VY/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 32-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 1202039-LMV1089VY/NO
Packaging: Tray
Type: Class AB
Mounting Style: SMD
Features: Differential Inputs, I2C, Microphone, Mute, Shutdown
Output Type: 1-Channel (Mono)
Categories: Integrated Circuits
Supplier Device Package: 32-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: LMV1089
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V
IC AMP CLASS AB MONO 32TQFP
IC AMP CLASS AB MONO 32TQFP
Amplifier IC 1-Channel (Mono) Class AB 32-TQFP (7x7)
Amplifier IC 1-Channel (Mono) Class AB 32-TQFP (7x7)
IC AMP CLASS AB MONO 32TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-LMV1089VY/NOPB | LMV1089VY/NOPB-ND | 1202039-LMV1089VY/NOPB | LMV1089VY/NOPB | LMV1089VY/NOPB | LMV1089VY/NOPB | LMV1089VY/NOPB |
| Product Name | Dual Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LMV1089VY/NOPB | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape and Reel | 32-LQFP | Surface Mount | QFP; 32-LQFP | 32-LQFP |