The LMV612MA/NOPB is a low voltage, low power, rail-to-rail input and output (RRIO) operational amplifier designed for general-purpose applications. It operates with a supply voltage as low as 1.8 V and features a typical supply current of 100 µA per channel. The amplifier has a gain bandwidth product of 1.4 MHz, making it suitable for a variety of signal processing tasks. The output can swing to within 30 mV of the rails with a 2 kΩ load, and the input common mode range extends 200 mV beyond the supply rails. The device is rated for operation over a temperature range of -40°C to +125°C, which allows it to be used in industrial and automotive applications. The LMV612 is available in an 8-pin SOIC package, making it a compact solution for space-constrained designs.
Low voltage, low power, RRIO general purpose amplifier 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 2 Func, 5500uV Offset-Max, BICMOS, PDSO8
Operational Amplifier, 2 Func, 5500uV Offset-Max, BICMOS, PDSO8
Dual Op Amp, 1.5MHz GBW, 116uA, 1.8-5.5V, RRIO, SOIC Product overview: LMV612MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, 116uA, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, 116uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV612MA/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055720-LMV612MA/NOP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.42 V/μs
Current - Input Bias: 14nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 116μA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Lo Vltg,Low Pwr,RRIO Gen Purp amp
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV612MA/NOPB | 296-39676-ND | LMV612MA/NOPB | 687-LMV612MA/NOPB | 1055720-LMV612MA/NOPB | LMV612MA/NOPB | LMV612MA/NOPB | LMV612MA/NOPB |
| Product Name | LMV612 Low voltage, low power, RRIO general purpose amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 1.5MHz 116uA 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV612MA/NOPB | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,VSSOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC8 | Rail/Tube | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.1160 milliamps | 0.1160 milliamps | 0.1160 milliamps | |||||
| Slew Rate | 0.4200 V/µs | 0.4200 V/µs | 0.4200 V/µs | 0.4200 V/µs | 4.20E-7 V/µs |