Texas Instruments LMV116 Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option LMV116MF/NOPB

Description
Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV116 Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option - LMV116MF/NOPB - Texas Instruments
Dallas, TX, United States
LMV116 Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option
LMV116MF/NOPB
LMV116 Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option LMV116MF/NOPB
Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option 5-SOT-23 -40 to 85

Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option 5-SOT-23 -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV116MF/NOPB - 141306-LMV116MF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV116MF/NOPB
141306-LMV116MF/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV116MF/NOPB 141306-LMV116MF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 141306-LMV116MF/NOPB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Push-Pull, Rail-to-Rail -3db Bandwidth: 45MHz Amplifier Type: Voltage Feedback Slew Rate: 35 V/μs Current - Input Bias: 400nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V Operating Supply Current: 600μA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141306-LMV116MF/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
-3db Bandwidth: 45MHz
Amplifier Type: Voltage Feedback
Slew Rate: 35 V/μs
Current - Input Bias: 400nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V
Operating Supply Current: 600μA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
45MHz 6V SOT-23 Operational Amplifier IC
687-LMV116MF/NOPB
45MHz 6V SOT-23 Operational Amplifier IC 687-LMV116MF/NOPB
45MHz Op Amp, Rail-to-Rail Out, SOT-23, 1.25-6V Product overview: LMV116MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45MHz, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV116MF/NOPB can be used for catalog matching and distributor lookup.

45MHz Op Amp, Rail-to-Rail Out, SOT-23, 1.25-6V Product overview: LMV116MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45MHz, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV116MF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV116MF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV116MF/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMV116MF/NOPBTR-ND
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV116MF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV116MF/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMV116MF/NOPBCT-ND
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV116MF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV116MF/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV116MF/NOPBDKR-ND
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV116MF/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV116MF/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV116MF/NOPB
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV116MF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV116MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMV116MF/NOPB
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5

Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMV116MF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV116MF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV116MF/NOPB
IC OPAMP VFB 1 CIRCUIT SOT23-5

IC OPAMP VFB 1 CIRCUIT SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV116MF/NOPB
Operational Amplifiers - Op Amps LMV116MF/NOPB
Operational Amplifiers - Op Amps Sgl Mid-Speed RRO Op amp

Operational Amplifiers - Op Amps Sgl Mid-Speed RRO Op amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV116MF/NOPB 141306-LMV116MF/NOPB 687-LMV116MF/NOPB LMV116MF/NOPBTR-ND LMV116MF/NOPB LMV116MF/NOPB LMV116MF/NOPB LMV116MF/NOPB
Product Name LMV116 Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV116MF/NOPB 45MHz 6V SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 12 volts 2.5 to 12 volts 2.5 to 12 volts 2.5 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 900 microamps
CMRR 77 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
3 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
8 suppliers