General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers 14-TSSOP -40 to 85
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
4-Ch Op Amp, 1MHz GBW, Rail-to-Rail, 5.5V, TSSOP Product overview: LMV324MTX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324MTX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1202078-LMV324MTX
Packaging: Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 410μA
Amplifier Type: General Purpose
Slew Rate: 1V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Current - Output / Channel: 160mA
Family Name: LMV324
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): LMV324TSG-13; MAX4386EEUD; MAX4386EEUD-T; MAX4386EEUD+T;
Introduction Date: August 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: LMV324
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5.5V, ±1.35V ~ 2.75V
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV324MTX | LMV324MTXTR-ND | 687-LMV324MTX | 1202078-LMV324MTX | LMV324MTX | LMV324MTX | LMV324MTX | LMV324MTX | LMV324MTX | LMV324MTX |
| Product Name | LMV324-N General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | 1MHz 5.5V TSSOP Operational Amplifier IC | Newest Parts - LMV324MTX | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 volts | ||||||
| VOS | 7 millivolts | 1.7 millivolts | 1.7 millivolts | 1.7 millivolts | ||||||
| Quiescent Current (IQ) | 208 microamps | |||||||||
| CMRR | 50 dB | |||||||||
| GBW | 1 MHz | 1 MHz | 1 MHz | 1 MHz |