The LMV341-Q1 is an automotive-grade, single-channel CMOS operational amplifier with rail-to-rail output swing and shutdown capability, housed in a 6-pin SC-70 package. It operates over a temperature range of -40°C to 125°C, supports supply voltages from 2.7V to 5V, and consumes 100μA per channel. It features a 1MHz unity-gain bandwidth, a 1V/μs slew rate, input bias current of 1pA typical, and input offset voltage of 0.25mV typical. The device is qualified for automotive applications and meets industry reliability standards for extended industrial temperature operation.
Automotive Catalog Single Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 6-SC70 -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
1MHz Op Amp, CMOS, Rail-to-Rail, 1-Ch, 2.5-5.5V, SC-88 Product overview: LMV341QDCKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV341QDCKRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1202101-LMV341QDCKRQ
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-TSSOP, SC-88, SOT-363
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Family Name: LMV341-Q1
Categories: Integrated Circuits (ICs)
Operating Supply Current: 107μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-6
Output Current per Channel: 113mA
SR - Slew Rate: 1 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX9636AXT+T; MAX9636AXT+; TSV620ICT;
Introduction Date: February 01, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT SC70-6
IC OPAMP GP 1 CIRCUIT SC70-6
IC OPAMP GP 1 CIRCUIT SC70-6
Operational Amplifiers - Op Amps Auto Cat Sgl R-R Out put CMOS Op Amp
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV341QDCKRQ1 | 296-24893-2-ND | 687-LMV341QDCKRQ1 | 1202101-LMV341QDCKRQ1 | LMV341QDCKRQ1 | LMV341QDCKRQ1 | LMV341QDCKRQ1 | LMV341QDCKRQ1 | LMV341QDCKRQ1 |
| Product Name | LMV341-Q1 Automotive Catalog Single Rail-To-Rail Output CMOS Operational Amplifier with Shutdown | Instrumentation, Op Amps, Buffer Amps | 1MHz 5.5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV341QDCKRQ1 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 volts | |||||
| VOS | 4 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 170 microamps | ||||||||
| CMRR | 56 dB |