Texas Instruments LMV301 Low Input Bias Current, 1.8V Op Amp w/ Rail-to-Rail Output LMV301MGX

Description
Low Input Bias Current, 1.8V Op Amp w/ Rail-to-Rail Output 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Low Input Bias Current, 1.8V Op Amp w/ Rail-to-Rail Output 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV301 Low Input Bias Current, 1.8V Op Amp w/ Rail-to-Rail Output - LMV301MGX - Texas Instruments
Dallas, TX, United States
LMV301 Low Input Bias Current, 1.8V Op Amp w/ Rail-to-Rail Output
LMV301MGX
LMV301 Low Input Bias Current, 1.8V Op Amp w/ Rail-to-Rail Output LMV301MGX
Low Input Bias Current, 1.8V Op Amp w/ Rail-to-Rail Output 5-SC70 -40 to 85

Low Input Bias Current, 1.8V Op Amp w/ Rail-to-Rail Output 5-SC70 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV301MGXTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV301MGXTR-ND
Instrumentation, Op Amps, Buffer Amps LMV301MGXTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Singapore, Singapore
1.8V 1MHz Operational Amplifier IC
687-LMV301MGX
1.8V 1MHz Operational Amplifier IC 687-LMV301MGX
1.8V 1MHz Op Amp, Low Bias Current, Rail-to-Rail Output, SC-88 Product overview: LMV301MGX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV301MGX can be used for catalog matching and distributor lookup.

1.8V 1MHz Op Amp, Low Bias Current, Rail-to-Rail Output, SC-88 Product overview: LMV301MGX from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV301MGX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV301MGX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV301MGX
Integrated Circuits (ICs) - Linear - Amplifiers LMV301MGX
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV301MGX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV301MGX
Instrumentation, OP Amps, Buffer Amps LMV301MGX
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV301MGX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV301MGX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV301MGX
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV301MGX LMV301MGXTR-ND 687-LMV301MGX LMV301MGX LMV301MGX LMV301MGX
Product Name LMV301 Low Input Bias Current, 1.8V Op Amp w/ Rail-to-Rail Output Instrumentation, Op Amps, Buffer Amps 1.8V 1MHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 1.8 to 5 volts 1.8 to 5 volts 1.8 volts
VOS 8 millivolts 0.9000 millivolts
Quiescent Current (IQ) 260 microamps
CMRR 62 dB
GBW 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
View Details
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101HP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers