10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier 8-SOIC -40 to 85
Dual Op Amp, 10MHz, 5.5V, 2.01mA, SOIC, -40 to 85°C Product overview: LMV722M/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 5.5V, 2.01mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 5.5V, 2.01mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV722M/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 2 Func, 3000uV Offset-Max, BICMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1055747-LMV722M/NOPB
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5.25 V/μs
Current - Input Bias: 260nA
Voltage - Input Offset: 80μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.25 V
Operating Supply Current: 2.01mA
Channel Output Current: 52.6mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8SOIC
LMV722-N DUAL-CHANNEL 10MHZ, LOW
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Ultra Low Noise Dual Op Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV722M/NOPB | 687-LMV722M/NOPB | LMV722M/NOPB-ND | LMV722M/NOPB | 1055747-LMV722M/NOPB | LMV722M/NOPB | LMV722M/NOPB | LMV722M/NOPB | LMV722M/NOPB | LMV722M/NOPB |
| Product Name | LMV722-N 10MHz, Low Noise, Low Voltage, and Low Power Operational Amplifier | Dual 10MHz 5.5V 2.01mA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV722M/NOPB | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Output Current (Iout) | 0.0240 amps | |||||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 to 5.5 volts | 2.2 volts | 2.2 volts | |||||
| GBW | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||||||
| Slew Rate | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25 V/µs | 5.25E-6 V/µs | 5.25 V/µs |