Texas Instruments High-Performance Analog 1MHz SOT-23 Operational Amplifier IC LMV321IDBVRQ1

Description
Operational Amplifier, 1 Func, 9000uV Offset-Max, BIPolar, PDSO5
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 9000uV Offset-Max, BIPolar, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LMV321IDBVRQ1 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 9000uV Offset-Max, BIPolar, PDSO5

Operational Amplifier, 1 Func, 9000uV Offset-Max, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
1MHz SOT-23 Operational Amplifier IC
687-LMV321IDBVRQ1
1MHz SOT-23 Operational Amplifier IC 687-LMV321IDBVRQ1
OP-AMP, 9000uV OFFSET-MAX, 1MHz BAND WIDTH, PDSO5, ROHS COMPLIANT, PLASTIC, SOT-23, 5 PIN Product overview: LMV321IDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321IDBVRQ1 can be used for catalog matching and distributor lookup.

OP-AMP, 9000uV OFFSET-MAX, 1MHz BAND WIDTH, PDSO5, ROHS COMPLIANT, PLASTIC, SOT-23, 5 PIN Product overview: LMV321IDBVRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321IDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-20922-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-20922-2-ND
Instrumentation, Op Amps, Buffer Amps 296-20922-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321IDBVRQ1 - 121542-LMV321IDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321IDBVRQ1
121542-LMV321IDBVRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321IDBVRQ1 121542-LMV321IDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 121542-LMV321IDBVRQ1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 15nA Voltage - Input Offset: 1.7mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 130μA Channel Output Current: 160mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 121542-LMV321IDBVRQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 130μA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV321IDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV321IDBVRQ1
Integrated Circuits (ICs) - Linear - Amplifiers LMV321IDBVRQ1
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV321IDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV321IDBVRQ1
Instrumentation, OP Amps, Buffer Amps LMV321IDBVRQ1
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321IDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV321IDBVRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV321IDBVRQ1
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV321IDBVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV321IDBVRQ1
Instrumentation, OP Amps, Buffer Amps LMV321IDBVRQ1
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV321IDBVRQ1 687-LMV321IDBVRQ1 296-20922-2-ND 121542-LMV321IDBVRQ1 LMV321IDBVRQ1 LMV321IDBVRQ1 LMV321IDBVRQ1 LMV321IDBVRQ1
Product Name 1MHz SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321IDBVRQ1 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Package Type SOP; TSOP5/6 Tape and Reel SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 -40degC ~ 85degC SOT; SC-74A, SOT-753 Surface Mount
Life Cycle Stage Obsolete Obsolete(EOL) Removed Removed; Obsolete
Supply Voltage (VS) 5.5 volts 2.7 to 5.5 volts 2.7 volts
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs 1 V/µs 1 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1732508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type CSP; Pcsp
Number of Pins 20
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UAE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
2 suppliers