The LMV771 is a single, low-noise, low-offset, rail-to-rail output operational amplifier in a SC70-5 package, designed for precision applications over a supply voltage range of 2.7V to 5.5V and an operating temperature range of -40°C to 125°C. It has a gain bandwidth product of 3.5 MHz, a maximum input offset voltage of 850 µV, and typically consumes 550 µA per amplifier. The device supports rail-to-rail output swing with 600 Ω load to within 100 mV of the rails and 2 kΩ load to within 50 mV of the rails. Input common mode voltage range includes ground.
Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers 5-SC70 -40 to 125
Single Op Amp, 3.5MHz BW, Low Offset, 2.7-5.5V, SC-5, Industrial Product overview: LMV771MG/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.5MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 3.5MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV771MG/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
Manufacturer: Texas Instruments
Win Source Part Number: 122255-LMV771MG/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.4 V/μs
Current - Input Bias: 0.23pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 600μA
Channel Output Current: 75mA
Gain Bandwidth Product (GBP): 3.5MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Precision Amplifiers Low Noise,Prec Op Amp In
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
OP AMP, 3.5MHZ, 1.4V/uS, SC-70-5, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:3.5MHz; Slew Rate:1.4V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
OP AMP, PRECISION, 3.5MHZ, 1.4V/S, SC-70; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV771MG/NOPB | 687-LMV771MG/NOPB | LMV771MG/NOPBCT-ND | 122255-LMV771MG/NOPB | LMV771MG/NOPB | LMV771MG/NOPB | LMV771MG/NOPB | LMV771MG/NOPB | LMV771MG/NOPB | 41K3189 | 28AH2957 |
| Product Name | LMV771 Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers | Industrial 3.5MHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV771MG/NOPB | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 3.5Mhz, 1.4V/us, Sc-70-5, Full Reel; No. Of Amplifiers Texas Instruments | Op Amp, Precision, 3.5Mhz, 1.4V/s, Sc-70; Msl Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5 volts | 5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 volts | 2.7 to 5.5 volts | |||||
| VOS | 0.8500 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||||
| Quiescent Current (IQ) | 950 microamps | ||||||||||
| CMRR | 90 dB |