The LMV358 is a dual low-voltage rail-to-rail output operational amplifier designed for operation from 2.7 V to 5.5 V. It features a typical supply current of 210 µA and rail-to-rail output swing. The device operates over the temperature range of -40°C to +125°C and exceeds 2000 V HBM and 1000 V CDM ESD protection levels. It is available in an 8-pin TSSOP package measuring 3.00 mm × 6.40 mm.
Dual Low-Voltage Rail-to-Rail Output Operational Amplifier 8-TSSOP -40 to 125
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual Low-Voltage Rail-to-Rail Out
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
IC OPAMP GP 2 CIRCUIT 8TSSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LMV358IPWG4 | LMV358IPWG4-ND | LMV358IPWG4 | LMV358IPWG4 | LMV358IPWG4 | LMV358IPWG4 | 815-LMV358IPWG4 |
| Product Name | LMV358 Dual Low-Voltage Rail-to-Rail Output Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 8TSSOP |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 volts | |||||
| VOS | 7 millivolts | 1.7 millivolts | |||||
| Quiescent Current (IQ) | 170 microamps | ||||||
| CMRR | 50 dB |