Single Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 6-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 019600-LMV341IDBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 107μA
Channel Output Current: 113mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Operational Amplifier, 1 Func, 4000uV Offset-Max, CMOS, PDSO6
1MHz Op Amp, Rail-to-Rail, CMOS, 1-Ch, SOT-23 Product overview: LMV341IDBVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV341IDBVR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-6
Operational Amplifiers - Op Amps Single Rail-To-Rail Output CMOS
IC OPAMP GP 1 CIRCUIT SOT23-6
OP AMP, CMOS, 1MHZ, 1V/US, SOT-23-6; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV341IDBVR | 019600-LMV341IDBVR | 296-17843-1-ND | LMV341IDBVR | 687-LMV341IDBVR | LMV341IDBVR | LMV341IDBVR | LMV341IDBVR | 29AH6164 | LMV341IDBVR | LMV341IDBVR |
| Product Name | LMV341 Single Rail-To-Rail Output CMOS Operational Amplifier with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV341IDBVR | Instrumentation, Op Amps, Buffer Amps | 1MHz SOT-23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Cmos, 1Mhz, 1V/us, Sot-23-6; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | 2.5 to 5.5 volts | 2.5 volts | |||||
| VOS | 4 millivolts | 0.2500 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||||
| Quiescent Current (IQ) | 170 microamps | ||||||||||
| CMRR | 56 dB |