Texas Instruments LMV772 Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers LMV772MA

Description
Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV772 Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers - LMV772MA - Texas Instruments
Dallas, TX, United States
LMV772 Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers
LMV772MA
LMV772 Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers LMV772MA
Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers 8-SOIC -40 to 125

Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV772MA-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV772MA-ND
Instrumentation, Op Amps, Buffer Amps LMV772MA-ND
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC

Buy Now Datasheet
 - LMV772MA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1200uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 2 Func, 1200uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 3.5MHz SOIC Operational Amplifier IC
687-LMV772MA
Dual 3.5MHz SOIC Operational Amplifier IC 687-LMV772MA
Dual Op Amp, 3.5MHz BW, 250uV Vos, SOIC-8 Product overview: LMV772MA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV772MA can be used for catalog matching and distributor lookup.

Dual Op Amp, 3.5MHz BW, 250uV Vos, SOIC-8 Product overview: LMV772MA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV772MA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV772MA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV772MA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV772MA
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV772MA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV772MA
Instrumentation, OP Amps, Buffer Amps LMV772MA
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV772MA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV772MA
Instrumentation, OP Amps, Buffer Amps LMV772MA
General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV772MA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV772MA
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV772MA
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV772MA LMV772MA-ND LMV772MA 687-LMV772MA LMV772MA LMV772MA LMV772MA
Product Name LMV772 Single/Dual/Quad, Low Offset, Low Noise, RRO Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Dual 3.5MHz SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.7 to 5 volts 2.7 to 5.5 volts 5.5 volts
VOS 1 millivolts 0.2500 millivolts
Quiescent Current (IQ) 950 microamps
CMRR 90 dB
GBW 3.5 MHz 3.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126EA/250 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers
Operational Amplifier IC - 687-CLC502AE-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 800 V/µs
Bandwidth 150 MHz
Operating Temperature -55 C (-67 F)
View Details
5 suppliers