The LMR342FVM is a dual-channel CMOS operational amplifier designed for low supply voltage applications. It operates within a supply voltage range of +2.7V to +5.5V and features a low supply current of approximately 200µA at 25°C. The amplifier provides a high voltage gain of 103dB and has a low input offset voltage of 4mV maximum, making it suitable for precision applications. The input bias current is exceptionally low at 1pA, which is advantageous for sensor applications and battery-powered devices. The device is available in an MSOP8 package, which is compact and suitable for space-constrained designs. The operational temperature range is from -40°C to +85°C, ensuring reliability in various environmental conditions. Applications include sensor amplifiers, battery monitoring, and audio pre-amplification.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC CMOS 2 CIRCUIT 8MSOP Product overview: LMR342FVM-GTR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMR342FVM-GTR can be used for catalog matching and distributor lookup.
OPAMP, 2MHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:2MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps Low Supply Current Ground Sense CMOS Operational Amplifier
IC CMOS 2 CIRCUIT 8MSOP
IC CMOS 2 CIRCUIT 8MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMR342FVM-GTRTR-ND | 687-LMR342FVM-GTR | 01AH7171 | LMR342FVM-GTR | LMR342FVM-GTR | LMR342FVM-GTR | LMR342FVM-GTR | LMR342FVM-GTR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Opamp, 2Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |||||
| Slew Rate | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | 1 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | MSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Tape & Reel (TR) | Surface Mount | Surface Mount | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) |