Texas Instruments LMV118 Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option LMV118MFX/NOPB

Description
Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV118 Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option - LMV118MFX/NOPB - Texas Instruments
Dallas, TX, United States
LMV118 Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option
LMV118MFX/NOPB
LMV118 Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option LMV118MFX/NOPB
Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option 6-SOT-23 -40 to 85

Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
45MHz 6V SOT-23 Operational Amplifier IC
687-LMV118MFX/NOPB
45MHz 6V SOT-23 Operational Amplifier IC 687-LMV118MFX/NOPB
45MHz Op Amp, Rail-to-Rail, 1.25-6V, SOT-23, 1Ch Product overview: LMV118MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45MHz, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV118MFX/NOPB can be used for catalog matching and distributor lookup.

45MHz Op Amp, Rail-to-Rail, 1.25-6V, SOT-23, 1Ch Product overview: LMV118MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MHz, 6V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 45MHz, 6V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV118MFX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMV118MFX/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, PDSO6

Operational Amplifier, 1 Func, 5000uV Offset-Max, BIPolar, PDSO6

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV118MFX/NOPB - 121211-LMV118MFX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV118MFX/NOPB
121211-LMV118MFX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV118MFX/NOPB 121211-LMV118MFX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 121211-LMV118MFX/NOP B Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Push-Pull, Rail-to-Rail -3db Bandwidth: 45MHz Amplifier Type: Voltage Feedback Slew Rate: 35 V/μs Current - Input Bias: 400nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V Operating Supply Current: 600μA Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121211-LMV118MFX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
-3db Bandwidth: 45MHz
Amplifier Type: Voltage Feedback
Slew Rate: 35 V/μs
Current - Input Bias: 400nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.5 V to 12 V, ±1.25 V to 6 V
Operating Supply Current: 600μA
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV118MFX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV118MFX/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMV118MFX/NOPB-ND
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV118MFX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV118MFX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV118MFX/NOPB
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV118MFX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV118MFX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV118MFX/NOPB
IC OPAMP VFB 1 CIRCUIT SOT23-6

IC OPAMP VFB 1 CIRCUIT SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV118MFX/NOPB
Operational Amplifiers - Op Amps LMV118MFX/NOPB
Operational Amplifiers - Op Amps Low voltage, 45MHz, rail-to-rail output operational amplifier with shutdown 6-SOT-23 -40 to 85

Operational Amplifiers - Op Amps Low voltage, 45MHz, rail-to-rail output operational amplifier with shutdown 6-SOT-23 -40 to 85

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV118MFX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV118MFX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV118MFX/NOPB
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMV118MFX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV118MFX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV118MFX/NOPB
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6

Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-6

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV118MFX/NOPB 687-LMV118MFX/NOPB LMV118MFX/NOPB 121211-LMV118MFX/NOPB LMV118MFX/NOPB-ND LMV118MFX/NOPB LMV118MFX/NOPB LMV118MFX/NOPB LMV118MFX/NOPB
Product Name LMV118 Low Voltage, 45MHz, Rail-to-Rail Output Operational Amplifiers with Shutdown Option 45MHz 6V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV118MFX/NOPB Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 12 volts 2.5 to 12 volts 2.5 to 12 volts 2.5 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 900 microamps
CMRR 77 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM124-SP Quadruple Operational Amplifier - 5962-9950403V9B - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
TLV2462AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051206Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers