The LMV341 is a single-channel CMOS operational amplifier with rail-to-rail output swing and a shutdown feature, designed for low-voltage (2.7V to 5V) operation in battery-powered applications. It is offered in a 6-pin SOT-23 package measuring 2.90mm × 1.60mm. The device operates over an extended industrial temperature range of -40°C to 125°C. Typical specifications include a supply current of 100μA, a gain bandwidth of 1MHz, a slew rate of 1V/μs, an input bias current of 1pA, and an input offset voltage of 0.25mV. Shutdown mode reduces supply current to 33nA typical, with a turn-on time of 5μs. ESD protection complies with JESD22 standards: 2000V HBM and 750V CDM.
Single Rail-To-Rail Output CMOS Operational Amplifier with Shutdown 6-SOT-23 -40 to 125
1MHz Op Amp, 1-Ch, CMOS, Rail-to-Rail, SOT-23-6 Product overview: LMV341IDBVRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV341IDBVRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1202097-LMV341IDBVRG
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 107μA
Amplifier Type: General Purpose
Slew Rate: 1V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 250μV
Current - Output / Channel: 113mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: LMV341
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.5V ~ 5.5V
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
IC OPAMP GP 1 CIRCUIT SOT23-6
Operational Amplifiers - Op Amps Sgl Rail-To-Rail Out CMOS Op Amp
IC OPAMP GP 1 CIRCUIT SOT23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV341IDBVRG4 | 687-LMV341IDBVRG4 | 1202097-LMV341IDBVRG4 | LMV341IDBVRG4-ND | LMV341IDBVRG4 | LMV341IDBVRG4 | LMV341IDBVRG4 | LMV341IDBVRG4 |
| Product Name | LMV341 Single Rail-To-Rail Output CMOS Operational Amplifier with Shutdown | 1MHz SOT-23 Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV341IDBVRG4 | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | ||||
| VOS | 4 millivolts | 0.2500 millivolts | 0.2500 millivolts | |||||
| Quiescent Current (IQ) | 170 microamps | |||||||
| CMRR | 56 dB |