Category: Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps
Manufacturer: Rohm Semiconductor
Amplifier Type: General Purpose
Slew Rate: 2V/µs
Gain Bandwidth Product: 5 MHz
Current - Input Bias: 40 nA
Current - Input Bias: 40 nA
Voltage - Input Offset: 1 mV
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Supplier Device Package: 5-SSOP
IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: LMR821G-GTR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMR821G-GTR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 5-SSOP
General Purpose Amplifier 1 Circuit 5-SSOP
General Purpose Amplifier 1 Circuit 5-SSOP
IC OPAMP GP 1 CIRCUIT 5SSOP
IC OPAMP GP 1 CIRCUIT 5SSOP
General Purpose Amplifier 1 Circuit 5-SSOP
Operational Amplifiers - Op Amps Low Power Ground Sense Op Amp
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMR821G-GTR | LMR821G-GDKR-ND | LMR821G-GTR | LMR821G-GTR | LMR821G-GTR | LMR821G-GTR | |
| Product Name | Integrated Circuits (ICs)- Linear -Amplifiers- Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| VOS | 1 millivolts | 1 millivolts | |||||
| IBIAS | 0.0400 µA | 0.0400 µA | |||||
| GBW | 5 MHz | 5 MHz | |||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | ||
| Bandwidth | 5 MHz | 5 MHz |