Texas Instruments LMV796 17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers LMV796MF/NOPB

Description
17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV796 17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers - LMV796MF/NOPB - Texas Instruments
Dallas, TX, United States
LMV796 17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers
LMV796MF/NOPB
LMV796 17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers LMV796MF/NOPB
17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers 5-SOT-23 -40 to 125

17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers 5-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV796MF/NOPB - 877747-LMV796MF/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV796MF/NOPB
877747-LMV796MF/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV796MF/NOPB 877747-LMV796MF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877747-LMV796MF/NOPB Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: LMV796 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: LMV796MF/NOPBDKR, -LMV796MF/NOPBCT-ND, -LMV796MF-NDR, -LMV796MF/NOPBCT, LMV796MFNOPB, *LMV796MF/NOPB, LMV796MF/NOPBCT, LMV796MF/NOPBTR

Manufacturer: Texas Instruments
Win Source Part Number: 877747-LMV796MF/NOPB
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMV796
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: LMV796MF/NOPBDKR, -LMV796MF/NOPBCT-ND, -LMV796MF-NDR, -LMV796MF/NOPBCT, LMV796MFNOPB, *LMV796MF/NOPB, LMV796MF/NOPBCT, LMV796MF/NOPBTR

Buy Now Datasheet
Op Amps - 6393926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6393926
Op Amps 6393926
Texas Instruments LMV796MF/NOPB

Texas Instruments LMV796MF/NOPB

Supplier's Site
Op Amps - 6393926P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6393926P
Op Amps 6393926P
Texas Instruments LMV796MF/NOPB

Texas Instruments LMV796MF/NOPB

Supplier's Site
Op Amps - 1025602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1025602
Op Amps 1025602
Texas Instruments LMV796MF/NOPB

Texas Instruments LMV796MF/NOPB

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - LMV796MF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV796MF/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMV796MF/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV796MF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV796MF/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMV796MF/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV796MF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV796MF/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV796MF/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Singapore, Singapore
17MHz 1.8V 5.5V SOT-23 Operational Amplifier IC
687-LMV796MF/NOPB
17MHz 1.8V 5.5V SOT-23 Operational Amplifier IC 687-LMV796MF/NOPB
17MHz Op Amp, 1.8V-5.5V, 1.35mV Vos, 1pA Ib, SOT-23 Product overview: LMV796MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 1.8V, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, 1.8V, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV796MF/NOPB can be used for catalog matching and distributor lookup.

17MHz Op Amp, 1.8V-5.5V, 1.35mV Vos, 1pA Ib, SOT-23 Product overview: LMV796MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 1.8V, 5.5V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, 1.8V, 5.5V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV796MF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV796MF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV796MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMV796MF/NOPB
LMV796 SINGLE 17 MHZ, LOW NOISE,

LMV796 SINGLE 17 MHZ, LOW NOISE,

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV796MF/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV796MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMV796MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV796MF/NOPB
Operational Amplifiers - Op Amps LMV796MF/NOPB
Operational Amplifiers - Op Amps 17MHz Lo Noise CMOS Input 1.8V OP Amps

Operational Amplifiers - Op Amps 17MHz Lo Noise CMOS Input 1.8V OP Amps

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV796MF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV796MF/NOPB
Instrumentation, OP Amps, Buffer Amps LMV796MF/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV796MF/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV796MF/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV796MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV796MF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV796MF/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV796MF/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV796MF/NOPB 877747-LMV796MF/NOPB 6393926 6393926P LMV796MF/NOPBTR-ND 687-LMV796MF/NOPB LMV796MF/NOPB LMV796MF/NOPB LMV796MF/NOPB LMV796MF/NOPB LMV796MF/NOPB LMV796MF/NOPB
Product Name LMV796 17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV796MF/NOPB Op Amps Op Amps Instrumentation, Op Amps, Buffer Amps 17MHz 1.8V 5.5V SOT-23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5 volts 5 volts 5 volts 1.8 volts 1.8 volts
VOS 1.35 millivolts 0.1000 millivolts 0.1000 millivolts
Quiescent Current (IQ) 1750 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602IDBVR - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
9 suppliers
INA131 Precision G = 100 Instrumentation Amplifier - INA131BPG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
5 suppliers
TLC4502AM Advanced,Self-Calibrating, Precision, Dual Operational Amplifier - 5962-9753702QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
3 suppliers