The LMV321M7/NOPB is a single-channel, low-voltage operational amplifier from Texas Instruments, designed for applications requiring rail-to-rail output. It operates within a voltage range of 2.7 V to 5.5 V and features a gain-bandwidth product of 1 MHz, making it suitable for various low-voltage applications, including active filters and portable devices. The device exhibits a low supply current of 130 OºA, ensuring energy efficiency. It supports an input common-mode voltage range from -0.2 V to V+ - 0.8 V and provides rail-to-rail output swing capabilities, enhancing its versatility in signal processing tasks. The LMV321M7/NOPB is available in a compact 5-pin SC70 package, which is advantageous for space-constrained designs. It is rated for an industrial temperature range of -40°C to +125°C, making it suitable for a wide range of operating environments.
General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers 5-SC70 -40 to 85
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
1MHz Op Amp, 1-Ch, Rail-to-Rail, 5.5V, SC-70, 60mA Product overview: LMV321M7/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V, 60mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, 60mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV321M7/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019583-LMV321M7/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 15nA
Voltage - Input Offset: 1.7mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 130μA
Channel Output Current: 160mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Portable Devices, Automotive
IC OPAMP GP 1 CIRCUIT SC70-5
IC OPAMP GP 1 CIRCUIT SC70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
IC, OP AMP, SINGLE 1MHZ, SMD; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:1V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SC-70; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps GEN PURP, LOW VLTG RRO OP AMP
IC OPAMP GP 1 CIRCUIT SC70-5
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV321M7/NOPB | LMV321M7/NOPBCT-ND | 5344670 | 5344670P | 687-LMV321M7/NOPB | 019583-LMV321M7/NOPB | LMV321M7/NOPB | LMV321M7/NOPB | LMV321M7/NOPB | 28AH2917 | LMV321M7/NOPB | LMV321M7/NOPB |
| Product Name | LMV321-N General Purpose, Low Voltage, Rail-to-Rail Output Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | 1MHz 5.5V 60mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV321M7/NOPB | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Single 1Mhz, Smd; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 3 to 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | 2.7 volts | 2.7 to 5.5 volts | |||||
| VOS | 7 millivolts | 1.7 millivolts | 1.7 millivolts | 1.7 millivolts | ||||||||
| Quiescent Current (IQ) | 250 microamps | |||||||||||
| CMRR | 50 dB |