DigiKey Datasheets for Buffer Amplifiers

Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more

Page: 1 10 20 25 26 27 28 29 30 31 32 33 34 35 36 37 40 50 60 70 80 86
Product Name Notes
-2V TO 80V, BIDIRECTIONAL 650 KH
-4-V TO 110-V 1.3-MHZ HIGH-PRECI
-4-V TO 110-V, 1.3-MHZ, ULTRA-PR
-5-V TO 110-V, BIDIRECTIONAL, 1.
110V, 35A INTEGRATED-SHUNT HIGH-
110V, 75ARMS INTEGRATED SHUNT, U
110V, 75ARMS INTEGRATED-SHUNT HI
40V, WIDE COMMON-MODE VOLTAGE (-
80-V, BIDIRECTIONAL 50-A ZERO-DR
AEC-Q100 -4-V TO 110-V 1.3-MHZ H
AEC-Q100 -4-V TO 110-V 1.3-MHZ
AEC-Q100 -5V TO 110V BIDIRECTI
AEC-Q100 QUALIFIED, -2V TO 80V,
AEC-Q100, -5-V TO 110-V, BIDIREC
AEC-Q100, -5V TO 110V, BIDIRECTI
AEC-Q100-4-V TO 110-V1.3-MHZ ULT
AEC-Q100-4-V TO 110-V1.3-MHZ
ANALOG CURRENT-SENSE AMPLIFIERS
Current Feedback Amplifier 1 Circuit 8-SOIC
Current Sense Amplifier 1 Circuit 20-TSSOP
Current Sense Amplifier 1 Circuit 6-SOT
Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 14-TSSOP
Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 20-TSSOP
Current Sense Amplifier 1 Circuit SC-70-5
Current Sense Amplifier 1 Circuit SOT-23-5
Current Sense Amplifier 4 Circuit 16-VQFN (4x4)
Current Sense Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Current Sense Amplifier 4 Circuit Rail-to-Rail 20-TSSOP
Current Sense Amplifier Circuit 16-VQFN (4x4)
Differential Amplifier 1 Circuit Rail-to-Rail 10-VSON (3x3)
Differential Amplifier 1 Circuit Rail-to-Rail 8-SOIC
FULLY DIFFERENTIAL INSTRUMENTATI
General Purpose Amplifier 1 Circuit 8-MSOP
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-TDFN (3x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 10-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-UTDFN (1.6x1.6)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TDFN (3x3)
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-23-5
General Purpose Amplifier 2 Circuit 10-HMSOP
General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-TDFN (3x3)
General Purpose Amplifier 2 Circuit Differential 10-HMSOP
General Purpose Amplifier 2 Circuit Differential 16-QFN (4x4)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (3x3)
IC BUFF 10V/13.2V 20-QFN
IC CURR SENSE 1 CIRCUIT 20TSSOP
IC CURRENT SENSE 1 CIRCUIT 6SOT
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8VSSOP
IC OPAMP
INA351AIDSGR
Instrumentation Amplifier 1 Circuit 10-VSSOP
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SON (3x3)
Instrumentation Amplifier 1 Circuit 8-VSSOP
Instrumentation Amplifier 1 Circuit 8-WSON (2x2)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 0-XCEPT
Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSON (3x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 10-VSSOP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-CFP
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-SON (3x3)
Instrumentation Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Instrumentation Amplifier 1 Circuit TSOT-23-8
J-FET Amplifier 1 Circuit Rail-to-Rail 8-SOIC
LOW-POWER (100 UA) SELECTABLE-GA
LOW-POWER, 1-M RIN, 20-A IQ, SMA
PRECISION, LOW-POWER, INDIRECT C
SINGLE PRECISION, MICRO POWER, R
TINY (1.5-MM - 2-MM) LOW-POWER
TINY (1.5-MM 2-MM) LOW-POWER (10
TINY (1.5-MM 2-MM) LOW-POWER (1
TINY (2-MM 2-MM), LOW-POWER (100
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 6-SOT
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 6-UTDFN (1.6x1.6)
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 8-TDFN (3x3)
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 6-UTDFN (1.6x1.6)
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-VSSOP
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-70-5
Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5

<< Prev Next >>