Low Pwr, Low Noise, High Output, RRIO Dual Op Amp w/ Independent Shutdown 10-VSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 041142-LMV712MM
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 5.5pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1.17mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Dual Op Amp, 5MHz BW, 1.17mA, 5.5V, MSOP Product overview: LMV712MM from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5MHz, 1.17mA, 5.5V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5MHz, 1.17mA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV712MM can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Operational Amplifiers - Op Amps Low Pwr, Low Noise, High Output, RRIO Dual Op Amp w/ Independent Shutdown 10-VSSOP -40 to 85
IC OPAMP GP 2 CIRCUIT 10VSSOP
IC OPAMP GP 2 CIRCUIT 10VSSOP
IC OPAMP GP 2 CIRCUIT 10VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LMV712MM | 041142-LMV712MM | LMV712MMTR-ND | 687-LMV712MM | LMV712MM | LMV712MM | LMV712MM | LMV712MM | 815-LMV712MM | LMV712MM |
| Product Name | LMV712-N Low Pwr, Low Noise, High Output, RRIO Dual Op Amp w/ Independent Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV712MM | Instrumentation, Op Amps, Buffer Amps | Dual 5MHz 1.17mA 5.5V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 10VSSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||||||
| VOS | 3 millivolts | 0.4000 millivolts | 0.4000 millivolts | 0.4000 millivolts | ||||||
| Quiescent Current (IQ) | 1700 microamps | |||||||||
| CMRR | 50 dB | |||||||||
| GBW | 5 MHz | 5 MHz | 5 MHz | 5 MHz |