Manufacturer: Texas Instruments
Win Source Part Number: 098449-LMV722LD/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5.25 V/μs
Current - Input Bias: 260nA
Voltage - Input Offset: 80μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WSON (3x2.5)
Supply Voltage - Operating: 2.2 V to 5.5 V, ±1.1 V to 2.25 V
Operating Supply Current: 2.01mA
Channel Output Current: 52.6mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (3x2.5)
IC OPAMP GP 2 CIRCUIT 8WSON Product overview: LMV722LD/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV722LD/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3000uV Offset-Max, BICMOS, PDSO8
IC OPAMP GP 2 CIRCUIT 8WSON
IC OPAMP GP 2 CIRCUIT 8WSON
IC OPAMP GP 2 CIRCUIT 8WSON
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (3x2.5)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-WSON (3x2.5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 098449-LMV722LD/NOPB | LMV722LD/NOPBTR-ND | 687-LMV722LD/NOPB | LMV722LD/NOPB | 815-LMV722LD/NOPB | LMV722LD/NOPB | LMV722LD/NOPB | LMV722LD/NOPB |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV722LD/NOPB | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | IC OPAMP GP 2 CIRCUIT 8WSON | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 2.2 to 5.5 volts | 5.5 volts | ||||||
| Source Current (IS) | 2.01 milliamps | 1.81 milliamps | 1.81 milliamps | 1.81 milliamps | ||||
| VOS | 0.0800 millivolts | 0.0800 millivolts | ||||||
| IBIAS | 0.2600 µA | 0.2600 µA | ||||||
| GBW | 10 MHz | 10 MHz |