STMicroelectronics, Inc. Dual 1.3MHz 5.5V SOIC Operational Amplifier IC LMV358LIDT

Description
Dual Op Amp, 1.3MHz BW, 5.5V, SOIC, 2-Ch Product overview: LMV358LIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358LIDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 1.3MHz BW, 5.5V, SOIC, 2-Ch Product overview: LMV358LIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358LIDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1.3MHz 5.5V SOIC Operational Amplifier IC
687-LMV358LIDT
Dual 1.3MHz 5.5V SOIC Operational Amplifier IC 687-LMV358LIDT
Dual Op Amp, 1.3MHz BW, 5.5V, SOIC, 2-Ch Product overview: LMV358LIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358LIDT can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.3MHz BW, 5.5V, SOIC, 2-Ch Product overview: LMV358LIDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.3MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.3MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV358LIDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13054-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13054-1-ND
Instrumentation, Op Amps, Buffer Amps 497-13054-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13054-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13054-6-ND
Instrumentation, Op Amps, Buffer Amps 497-13054-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-13054-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-13054-2-ND
Instrumentation, Op Amps, Buffer Amps 497-13054-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358LIDT - 019616-LMV358LIDT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358LIDT
019616-LMV358LIDT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358LIDT 019616-LMV358LIDT
Manufacturer: STMicroelectronics Win Source Part Number: 019616-LMV358LIDT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.7 V/μs Current - Input Bias: 27nA Voltage - Input Offset: 1mV Family Name: LMV358 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 130μA Channel Output Current: 70mA Gain Bandwidth Product (GBP): 1.3MHz Alternative Parts (Cross-Reference): LMV932IDG4; LMV342IDG4; TLV342ID; TLV342AIDE4; Introduction Date: October 21, 2011 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 019616-LMV358LIDT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 27nA
Voltage - Input Offset: 1mV
Family Name: LMV358
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 130μA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 1.3MHz
Alternative Parts (Cross-Reference): LMV932IDG4; LMV342IDG4; TLV342ID; TLV342AIDE4;
Introduction Date: October 21, 2011
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Op Amps - 151364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
151364
Op Amps 151364
STMicroelectronics LMV358LIDT

STMicroelectronics LMV358LIDT

Supplier's Site
Op Amps - 151365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
151365
Op Amps 151365
STMicroelectronics LMV358LIDT

STMicroelectronics LMV358LIDT

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV358LIDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV358LIDT
Instrumentation, OP Amps, Buffer Amps LMV358LIDT
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV358LIDT
Operational Amplifiers - Op Amps LMV358LIDT
Operational Amplifiers - Op Amps 1.3MHz LP Gen Op-Amp 250uA at 5V 7mV 25c

Operational Amplifiers - Op Amps 1.3MHz LP Gen Op-Amp 250uA at 5V 7mV 25c

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV358LIDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV358LIDT
Integrated Circuits (ICs) - Linear - Amplifiers LMV358LIDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV358LIDT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV358LIDT
Instrumentation, OP Amps, Buffer Amps LMV358LIDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op-Amp, 1.3Mhz, 0.7V/us, Soic-8; No. Of Amplifiers Stmicroelectronics - 51AC9129 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 1.3Mhz, 0.7V/us, Soic-8; No. Of Amplifiers Stmicroelectronics
51AC9129
Op-Amp, 1.3Mhz, 0.7V/us, Soic-8; No. Of Amplifiers Stmicroelectronics 51AC9129
OP-AMP, 1.3MHZ, 0.7V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.7V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 1.3MHZ, 0.7V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.3MHz; Slew Rate:0.7V/µs; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358LIDT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV358LIDT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV358LIDT
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 687-LMV358LIDT 497-13054-1-ND 019616-LMV358LIDT 151364 LMV358LIDT LMV358LIDT LMV358LIDT LMV358LIDT 51AC9129 LMV358LIDT
Product Name Dual 1.3MHz 5.5V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV358LIDT Op Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Op-Amp, 1.3Mhz, 0.7V/us, Soic-8; No. Of Amplifiers Stmicroelectronics Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 2.7 volts
Slew Rate 0.7000 V/µs 0.7000 V/µs 0.7000 V/µs 0.7000 V/µs 7.00E-7 V/µs 0.7000 V/µs
Bandwidth 1.3 MHz 1.3 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, OP Amps, Buffer Amps - ALD1724PAL - Quarktwin Technology Ltd.
Specs
Standards RoHS
Life Cycle Stage Active
View Details
3 suppliers
Audio Amplifier ICs - 1904724 - RS Components, Ltd.
Specs
Standards RoHS
Package Type Tdfn-ep
Operating Range Speaker
View Details