Texas Instruments LMV641 10 MHz, 12V, Low Power Amplifier LMV641MFX/NOPB

Description
10 MHz, 12V, Low Power Amplifier 5-SOT-23
Request a Quote Datasheet
Description
10 MHz, 12V, Low Power Amplifier 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV641 10 MHz, 12V, Low Power Amplifier - LMV641MFX/NOPB - Texas Instruments
Dallas, TX, United States
LMV641 10 MHz, 12V, Low Power Amplifier
LMV641MFX/NOPB
LMV641 10 MHz, 12V, Low Power Amplifier LMV641MFX/NOPB
10 MHz, 12V, Low Power Amplifier 5-SOT-23

10 MHz, 12V, Low Power Amplifier 5-SOT-23

Buy Now Datasheet
Singapore, Singapore
Low-Power 10 MHz 12V SOT-23 Operational Amplifier IC
687-LMV641MFX/NOPB
Low-Power 10 MHz 12V SOT-23 Operational Amplifier IC 687-LMV641MFX/NOPB
10 MHz, 12V, Low Power Amplifier 5-SOT-23 Product overview: LMV641MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10 MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 10 MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV641MFX/NOPB can be used for catalog matching and distributor lookup.

10 MHz, 12V, Low Power Amplifier 5-SOT-23 Product overview: LMV641MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 10 MHz, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 10 MHz, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV641MFX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MFX/NOPB - 081159-LMV641MFX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MFX/NOPB
081159-LMV641MFX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MFX/NOPB 081159-LMV641MFX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 081159-LMV641MFX/NOP B Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.6 V/μs Current - Input Bias: 70nA Voltage - Input Offset: 5μV Family Name: LMV641 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23 Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V Operating Supply Current: 158μA Channel Output Current: 112mA Gain Bandwidth Product (GBP): 10MHz Alternative Parts (Cross-Reference): TSX7191ILT; TSX9291ILT; TSX9291IYLT; TSX7191AIYLT; Introduction Date: September 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081159-LMV641MFX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.6 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 5μV
Family Name: LMV641
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23
Supply Voltage - Operating: 2.7 V to 12 V, ±1.35 V to 6 V
Operating Supply Current: 158μA
Channel Output Current: 112mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): TSX7191ILT; TSX9291ILT; TSX9291IYLT; TSX7191AIYLT;
Introduction Date: September 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMV641MFX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMV641MFX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps 296-LMV641MFX/NOPBCT-ND
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMV641MFX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMV641MFX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMV641MFX/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMV641MFX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMV641MFX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMV641MFX/NOPBDKR-ND
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV641MFX/NOPB
Operational Amplifiers - Op Amps LMV641MFX/NOPB
Operational Amplifiers - Op Amps 10MHz 12V Lo Pwr Amp

Operational Amplifiers - Op Amps 10MHz 12V Lo Pwr Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV641MFX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV641MFX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV641MFX/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MFX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV641MFX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV641MFX/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV641MFX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV641MFX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV641MFX/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
IC OPAMP GP 1 CIRCUIT SOT23 - 815-LMV641MFX/NOPB - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1 CIRCUIT SOT23
815-LMV641MFX/NOPB
IC OPAMP GP 1 CIRCUIT SOT23 815-LMV641MFX/NOPB
IC OPAMP GP 1 CIRCUIT SOT23

IC OPAMP GP 1 CIRCUIT SOT23

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV641MFX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV641MFX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV641MFX/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number LMV641MFX/NOPB 687-LMV641MFX/NOPB 081159-LMV641MFX/NOPB 296-LMV641MFX/NOPBCT-ND LMV641MFX/NOPB LMV641MFX/NOPB LMV641MFX/NOPB LMV641MFX/NOPB 815-LMV641MFX/NOPB LMV641MFX/NOPB
Product Name LMV641 10 MHz, 12V, Low Power Amplifier Low-Power 10 MHz 12V SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV641MFX/NOPB Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 1 CIRCUIT SOT23 Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Package Type SC70,SOIC,SOT-23 Tape and Reel SOT; SOT23; SOT-23 SOT; SC-74A, SOT-753 Surface Mount Surface Mount SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753
Standards RoHS RoHS
Slew Rate 2.6 V/µs 2.6 V/µs 2.6 V/µs 2.60E-6 V/µs 2.6 V/µs 2.6 V/µs
Bandwidth 10 MHz 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLV2354M LinCMOS(TM) Quad Low-Voltage Differential Comparator - 5962-9688201QCA - Texas Instruments
Specs
Supply Voltage (VS) 2 to 8 volts
VOS 5 millivolts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
BUF634 250mA High-Speed Buffer - BUF634PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
8 suppliers
THS4513-SP Rad-Tolerant Class V, Wideband, Fully Differential Amplifier - 5962-0722301VFA - Texas Instruments
Specs
Device Type Differential Amplifiers
Package Type CFP
View Details
6 suppliers