4-Ch Op Amp, 1.4MHz BW, 5.5V, TSSOP, CMOS Product overview: LMV324AMTC14X from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.4MHz, 5.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.4MHz, 5.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV324AMTC14X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 779565-LMV324AMTC14X
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Voltage Feedback
Current - Input Bias: 1nA
Voltage - Input Offset: 1mV
Part Status: Obsolete(EOL)
Family Name: LMV324
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
Manufacturer Package: 14-TSSOP
Output Current per Channel: 34mA
SR - Slew Rate: 1.5 V/μs
GBP - Gain Bandwidth Product: 1.4MHz
Dual Supply Voltage (±): 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4284EUD; OPA4330AIPWR; OPA4330AIPW; MAX4294EUD;
Introduction Date: September 30, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LMV324AMTC14X | 779565-LMV324AMTC14X | LMV324AMTC14X-ND | LMV324AMTC14X | LMV324AMTC14X | LMV324AMTC14X |
| Product Name | 1.4MHz 5.5V TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV324AMTC14X | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5.5 volts | 2.7 volts | ||||
| Slew Rate | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.5 V/µs | 1.50E-6 V/µs | |
| Bandwidth | 1.4 MHz | 1.4 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |