Texas Instruments LMV604 Quad, General Purpose, Low Power CMOS Amplifier LMV604MT/NOPB

Description
Quad, General Purpose, Low Power CMOS Amplifier 14-TSSOP
Request a Quote Datasheet
Description
Quad, General Purpose, Low Power CMOS Amplifier 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV604 Quad, General Purpose, Low Power CMOS Amplifier - LMV604MT/NOPB - Texas Instruments
Dallas, TX, United States
LMV604 Quad, General Purpose, Low Power CMOS Amplifier
LMV604MT/NOPB
LMV604 Quad, General Purpose, Low Power CMOS Amplifier LMV604MT/NOPB
Quad, General Purpose, Low Power CMOS Amplifier 14-TSSOP

Quad, General Purpose, Low Power CMOS Amplifier 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power Quad TSSOP Operational Amplifier IC
687-LMV604MT/NOPB
Low-Power Quad TSSOP Operational Amplifier IC 687-LMV604MT/NOPB
Quad, General Purpose, Low Power CMOS Amplifier 14-TSSOP -40 to 125 Product overview: LMV604MT/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV604MT/NOPB can be used for catalog matching and distributor lookup.

Quad, General Purpose, Low Power CMOS Amplifier 14-TSSOP -40 to 125 Product overview: LMV604MT/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Quad, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Quad, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV604MT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1320992-LMV604MT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1320992-LMV604MT/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1320992-LMV604MT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1320992-LMV604MT/NOP B Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Bulk Number of Circuits: 4 Standard Package: 94 Mounting: Surface Mount Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 0.02 pA Voltage - Input Offset: 550 µV Current - Supply: 100µA (x4 Channels) Current - Output / Channel: 113 mA Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 14-TSSOP (0.173", 4.40mm Width) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: -296-39675-ND,TEXTIS LMV604MT/NOPB,296-39 675,2156-LMV604MT/NO PB-TI,LMV604MT/NOPB- ND Base Product Number: LMV604 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 5.5 V

Manufacturer: Texas Instruments
Win Source Part Number: 1320992-LMV604MT/NOPB
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Bulk
Number of Circuits: 4
Standard Package: 94
Mounting: Surface Mount
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 0.02 pA
Voltage - Input Offset: 550 µV
Current - Supply: 100µA (x4 Channels)
Current - Output / Channel: 113 mA
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: -296-39675-ND,TEXTISLMV604MT/NOPB,296-39675,2156-LMV604MT/NOPB-TI,LMV604MT/NOPB-ND
Base Product Number: LMV604
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-39675-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-39675-ND
Instrumentation, Op Amps, Buffer Amps 296-39675-ND
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
 - LMV604MT/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
 - LMV604MT/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Operational Amplifier, 4 Func, 5000uV Offset-Max, CMOS, PDSO14

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV604MT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV604MT/NOPB
Instrumentation, OP Amps, Buffer Amps LMV604MT/NOPB
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMV604MT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV604MT/NOPB
Instrumentation, OP Amps, Buffer Amps LMV604MT/NOPB
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV604MT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV604MT/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV604MT/NOPB
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV604MT/NOPB
Operational Amplifiers - Op Amps LMV604MT/NOPB
Operational Amplifiers - Op Amps Quad,Gen Purp,Low Pwr CMOS Amp

Operational Amplifiers - Op Amps Quad,Gen Purp,Low Pwr CMOS Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV604MT/NOPB 687-LMV604MT/NOPB 1320992-LMV604MT/NOPB 296-39675-ND LMV604MT/NOPB LMV604MT/NOPB LMV604MT/NOPB LMV604MT/NOPB
Product Name LMV604 Quad, General Purpose, Low Power CMOS Amplifier Low-Power Quad TSSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type SOIC,TSSOP Rail/Tube SSOP; SOP; TSSOP; 14-TSSOP (0.173", 4.40mm Width) TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; TSSOP14 SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) Surface Mount
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 volts
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901MDA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers