The LMV641 is a low-power, wide-bandwidth operational amplifier designed for portable equipment and sensor applications, with a supply voltage range of 2.7 V to 12 V, a unity gain bandwidth of 10 MHz, and a typical supply current of 138 µA. It features a rail-to-rail output, input common-mode voltage that includes the negative rail, 120 dB CMRR, 105 dB PSRR, and an input-referred voltage noise of 14 nV/√Hz. The device operates over a temperature range of -40°C to 125°C and is offered in a 5-pin SOT-23 package measuring 2.90 mm × 1.60 mm.
10 MHz, 12V, Low Power Amplifier 5-SOT-23
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Operational Amplifier, 1 Func, 500uV Offset-Max, BIPolar, PDSO5
10MHz Op Amp, 12V, 1-Ch, 2.6V/µs, SOIC Product overview: LMV641MF/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 12V, 2.6V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 12V, 2.6V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV641MF/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 10MHz 12V Lo Pwr Amp
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV641MF/NOPB | 296-48929-2-ND | LMV641MF/NOPB | 687-LMV641MF/NOPB | LMV641MF/NOPB | LMV641MF/NOPB | LMV641MF/NOPB | LMV641MF/NOPB |
| Product Name | LMV641 10 MHz, 12V, Low Power Amplifier | Instrumentation, Op Amps, Buffer Amps | 10MHz 12V 2.6V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||
| Package Type | SC70,SOIC,SOT-23 | SOT; SC-74A, SOT-753 | SOT; SOT23; SOT-23-5 | Tape and Reel | SOT; SC-74A, SOT-753 | Surface Mount | ||
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.1580 milliamps | 0.1580 milliamps | 0.1580 milliamps | |||||
| Slew Rate | 2.6 V/µs | 2.6 V/µs | 2.6 V/µs | 2.60E-6 V/µs |