Texas Instruments LMV651 12 MHz, Low Voltage, Low Power Amplifier LMV651MGX/NOPB

Description
12 MHz, Low Voltage, Low Power Amplifier 5-SC70 -40 to 125
Request a Quote
Description
12 MHz, Low Voltage, Low Power Amplifier 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV651 is a single, low-voltage, low-power operational amplifier with a 12 MHz unity-gain bandwidth and a supply current of 116 μA. It operates from 2.7 V to 5.5 V and features rail-to-rail output, input common-mode range including ground, 1.5 mV maximum input offset voltage, 100 dB CMRR, and 95 dB PSRR. The device is specified for operation from −40°C to 125°C and is offered in a 5-pin SC70 package measuring 2.00 mm × 1.25 mm. It is suitable for portable, automotive, and sensor applications.

Datasheet Summary
Powered by GS/AI

The LMV651 is a single, low-voltage, low-power operational amplifier with a 12 MHz unity-gain bandwidth and a supply current of 116 μA. It operates from 2.7 V to 5.5 V and features rail-to-rail output, input common-mode range including ground, 1.5 mV maximum input offset voltage, 100 dB CMRR, and 95 dB PSRR. The device is specified for operation from −40°C to 125°C and is offered in a 5-pin SC70 package measuring 2.00 mm × 1.25 mm. It is suitable for portable, automotive, and sensor applications.

Suppliers

Company
Product
Description
Supplier Links
LMV651 12 MHz, Low Voltage, Low Power Amplifier - LMV651MGX/NOPB - Texas Instruments
Dallas, TX, United States
LMV651 12 MHz, Low Voltage, Low Power Amplifier
LMV651MGX/NOPB
LMV651 12 MHz, Low Voltage, Low Power Amplifier LMV651MGX/NOPB
12 MHz, Low Voltage, Low Power Amplifier 5-SC70 -40 to 125

12 MHz, Low Voltage, Low Power Amplifier 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power 12MHz 5.5V Operational Amplifier IC
687-LMV651MGX/NOPB
Low-Power 12MHz 5.5V Operational Amplifier IC 687-LMV651MGX/NOPB
12MHz Op Amp, Single, Low Power, 2.7-5.5V, SC-88 Product overview: LMV651MGX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 12MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV651MGX/NOPB can be used for catalog matching and distributor lookup.

12MHz Op Amp, Single, Low Power, 2.7-5.5V, SC-88 Product overview: LMV651MGX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 12MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 12MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV651MGX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV651MGX/NOPB - 103964-LMV651MGX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV651MGX/NOPB
103964-LMV651MGX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV651MGX/NOPB 103964-LMV651MGX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 103964-LMV651MGX/NOP B Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 116μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 12MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 103964-LMV651MGX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 116μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMV651MGX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMV651MGX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMV651MGX/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMV651MGX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMV651MGX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps 296-LMV651MGX/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMV651MGX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMV651MGX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMV651MGX/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV651MGX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV651MGX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV651MGX/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV651MGX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV651MGX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV651MGX/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SC-70-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMV651MGX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV651MGX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV651MGX/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV651MGX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV651MGX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV651MGX/NOPB
IC OPAMP GP 1 CIRCUIT SC70-5

IC OPAMP GP 1 CIRCUIT SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV651MGX/NOPB
Operational Amplifiers - Op Amps LMV651MGX/NOPB
Operational Amplifiers - Op Amps Single 12 MHz, low voltage, low power amplifier 5-SC70 -40 to 125

Operational Amplifiers - Op Amps Single 12 MHz, low voltage, low power amplifier 5-SC70 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV651MGX/NOPB 687-LMV651MGX/NOPB 103964-LMV651MGX/NOPB 296-LMV651MGX/NOPBTR-ND LMV651MGX/NOPB LMV651MGX/NOPB LMV651MGX/NOPB LMV651MGX/NOPB LMV651MGX/NOPB
Product Name LMV651 12 MHz, Low Voltage, Low Power Amplifier Low-Power 12MHz 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV651MGX/NOPB Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards and Certifications RoHS
Package Type SC70,SOT-23 Tape and Reel SC-70; SC-70-5 SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; Surface Mount SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; 5-TSSOP, SC-70-5, SOT-353
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 5.5 volts
Slew Rate 3 V/µs 3 V/µs 3 V/µs 3 V/µs 3 V/µs 3.00E-6 V/µs
Unlock Full Specs
to access all available technical data