The LMV797MM/NOPB is a dual low noise operational amplifier with a unity gain bandwidth of 17 MHz, designed for low voltage applications. It operates within a supply voltage range of 1.8V to 5.5V and features a low input referred voltage noise density of 5.8 nV/,àöHz, making it suitable for sensitive signal processing tasks. The device has a low supply current of 1.30 mA per channel and offers rail-to-rail output swing capabilities, allowing it to drive loads down to 600,Ѷ while sourcing up to 60 mA of output current. The LMV797 is housed in an 8-pin VSSOP package and is rated for operation over a temperature range of -40°C to 125°C, which is ideal for automotive and industrial applications. Its specifications make it a strong candidate for applications such as photodiode amplifiers, active filters, and medical instrumentation.
17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers 8-VSSOP -40 to 125
Dual 17MHz Op Amp, Low Noise, CMOS Input, 1.8V, 8-MSOP Product overview: LMV797MM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17MHz, 1.8V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 17MHz, 1.8V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV797MM/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 779579-LMV797MM/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.1pA
Voltage - Input Offset: 100μV
Family Name: LMV794
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.3mA
Manufacturer Package: 8-VSSOP
Output Current per Channel: 60mA
SR - Slew Rate: 11.5 V/μs
GBP - Gain Bandwidth Product: 17MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Alternative Parts (Cross-Reference): LMR822FVJ-GE2; BU7266FVM-TR; LMR342FVJ-GE2; NCS20082DMR2G;
Introduction Date: May 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
OP AMP, DUAL LN, MSOP8, POWERWISE; No. of Amplifiers:2 Amplifier; Bandwidth:17MHz; Slew Rate:11.5V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
IC OPAMP GP 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps 17MHz Lo Noise CMOS Input 1.8V OP Amps
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMV797MM/NOPB | 687-LMV797MM/NOPB | LMV797MM/NOPBTR-ND | 779579-LMV797MM/NOPB | 28AH2960 | LMV797MM/NOPB | LMV797MM/NOPB | LMV797MM/NOPB | LMV797MM/NOPB | LMV797MM/NOPB |
| Product Name | LMV797 17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers | Dual 17MHz 1.8V MSOP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV797MM/NOPB | Op Amp, Dual Ln, Msop8, Powerwise; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5 volts | 5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 1.35 millivolts | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| Quiescent Current (IQ) | 2050 microamps | |||||||||
| CMRR | 80 dB |