Texas Instruments LMV651 12 MHz, Low Voltage, Low Power Amplifier LMV651MFX/NOPB

Description
12 MHz, Low Voltage, Low Power Amplifier 5-SOT-23
Request a Quote Datasheet
Description
12 MHz, Low Voltage, Low Power Amplifier 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV651 12 MHz, Low Voltage, Low Power Amplifier - LMV651MFX/NOPB - Texas Instruments
Dallas, TX, United States
LMV651 12 MHz, Low Voltage, Low Power Amplifier
LMV651MFX/NOPB
LMV651 12 MHz, Low Voltage, Low Power Amplifier LMV651MFX/NOPB
12 MHz, Low Voltage, Low Power Amplifier 5-SOT-23

12 MHz, Low Voltage, Low Power Amplifier 5-SOT-23

Buy Now Datasheet
 - LMV651MFX/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2700uV Offset-Max, BIPolar, PDSO5

Operational Amplifier, 1 Func, 2700uV Offset-Max, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
12 MHZ Operational Amplifier IC
687-LMV651MFX/NOPB
12 MHZ Operational Amplifier IC 687-LMV651MFX/NOPB
LMV651 SINGLE 12 MHZ, LOW VOLTAG Product overview: LMV651MFX/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12 MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV651MFX/NOPB can be used for catalog matching and distributor lookup.

LMV651 SINGLE 12 MHZ, LOW VOLTAG Product overview: LMV651MFX/NOPB from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12 MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV651MFX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV651MFX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV651MFX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps LMV651MFX/NOPBTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV651MFX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV651MFX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps LMV651MFX/NOPBCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMV651MFX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMV651MFX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps LMV651MFX/NOPBDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV651MFX/NOPB - 1055728-LMV651MFX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV651MFX/NOPB
1055728-LMV651MFX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV651MFX/NOPB 1055728-LMV651MFX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1055728-LMV651MFX/NO PB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3 V/μs Current - Input Bias: 80nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 116μA Channel Output Current: 25mA Gain Bandwidth Product (GBP): 12MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055728-LMV651MFX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 116μA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 12MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV651MFX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV651MFX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV651MFX/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV651MFX/NOPB
Operational Amplifiers - Op Amps LMV651MFX/NOPB
Operational Amplifiers - Op Amps 12MHz Lo Vtg Lo Pwr Amp

Operational Amplifiers - Op Amps 12MHz Lo Vtg Lo Pwr Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV651MFX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV651MFX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV651MFX/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMV651MFX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV651MFX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV651MFX/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV651MFX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV651MFX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV651MFX/NOPB
IC OPAMP GP 1 CIRCUIT SOT23-5

IC OPAMP GP 1 CIRCUIT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV651MFX/NOPB LMV651MFX/NOPB 687-LMV651MFX/NOPB LMV651MFX/NOPBTR-ND 1055728-LMV651MFX/NOPB LMV651MFX/NOPB LMV651MFX/NOPB LMV651MFX/NOPB LMV651MFX/NOPB LMV651MFX/NOPB
Product Name LMV651 12 MHz, Low Voltage, Low Power Amplifier 12 MHZ Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV651MFX/NOPB Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SC70,SOT-23 SOT; SOT23; SOT-23-5 Bulk SOT; SC-74A, SOT-753 SOT; SOT23; SOT-23-5 Surface Mount SOT; SC-74A, SOT-753 SC-74A, SOT-753
Standards RoHS RoHS
Life Cycle Stage Active Active Active Active
Slew Rate 3 V/µs 3 V/µs 3 V/µs 3 V/µs 3 V/µs 3.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLV2252M Low Voltage Rail-To-Rail Micropower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566601Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 125 microamps
View Details
LMC6464QML Quad Micropower, Rail-to-Rail Input and Output CMOS Operational Amplifier - 5962-9560302QCA - Texas Instruments
Specs
Supply Voltage (VS) 3 to 15.5 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 27.5 microamps
View Details
3 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771003VGA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details