Texas Instruments LMV792 17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown LMV792MMX/NOPB

Description
17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown 10-VSSOP
Request a Quote
Description
17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown 10-VSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMV792 is a dual, low-noise, CMOS input operational amplifier with a unity gain bandwidth of 17 MHz and a supply voltage range of 1.8 V to 5.5 V. It features a rail-to-rail output stage capable of driving a 600-Ω load, input voltage noise of 5.8 nV/√Hz, and input bias current of 100 fA. Each channel consumes 1.30 mA in enable mode and 0.02 µA in shutdown mode. The device operates over a temperature range of −40°C to 125°C and is available in a 10-pin VSSOP package measuring 3.00 mm × 3.00 mm.

Datasheet Summary
Powered by GS/AI

The LMV792 is a dual, low-noise, CMOS input operational amplifier with a unity gain bandwidth of 17 MHz and a supply voltage range of 1.8 V to 5.5 V. It features a rail-to-rail output stage capable of driving a 600-Ω load, input voltage noise of 5.8 nV/√Hz, and input bias current of 100 fA. Each channel consumes 1.30 mA in enable mode and 0.02 µA in shutdown mode. The device operates over a temperature range of −40°C to 125°C and is available in a 10-pin VSSOP package measuring 3.00 mm × 3.00 mm.

Suppliers

Company
Product
Description
Supplier Links
LMV792 17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown - LMV792MMX/NOPB - Texas Instruments
Dallas, TX, United States
LMV792 17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown
LMV792MMX/NOPB
LMV792 17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown LMV792MMX/NOPB
17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown 10-VSSOP

17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 17MHz 1.8V 5.5V Operational Amplifier IC
687-LMV792MMX/NOPB
Dual 17MHz 1.8V 5.5V Operational Amplifier IC 687-LMV792MMX/NOPB
Dual 17MHz Op Amp, CMOS, 1.8V-5.5V, 11.5V/µs, 80dB CMRR, VSSOP Product overview: LMV792MMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 17MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV792MMX/NOPB can be used for catalog matching and distributor lookup.

Dual 17MHz Op Amp, CMOS, 1.8V-5.5V, 11.5V/µs, 80dB CMRR, VSSOP Product overview: LMV792MMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 17MHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 17MHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMV792MMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV792MMX/NOPB - 107617-LMV792MMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV792MMX/NOPB
107617-LMV792MMX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV792MMX/NOPB 107617-LMV792MMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 107617-LMV792MMX/NOP B Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 11.5 V/μs Current - Input Bias: 0.1pA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Operating Supply Current: 1.3mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 17MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 107617-LMV792MMX/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 11.5 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1.3mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 17MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMV792MMX/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMV792MMX/NOPBCT-ND
Instrumentation, Op Amps, Buffer Amps 296-LMV792MMX/NOPBCT-ND
IC OP AMP 2CH 10-VSSOP

IC OP AMP 2CH 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMV792MMX/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMV792MMX/NOPBDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMV792MMX/NOPBDKR-ND
IC OP AMP 2CH 10-VSSOP

IC OP AMP 2CH 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMV792MMX/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMV792MMX/NOPBTR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMV792MMX/NOPBTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV792MMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMV792MMX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMV792MMX/NOPB
IC OPAMP GP 2 CIRCUIT 10VSSOP

IC OPAMP GP 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMV792MMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMV792MMX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV792MMX/NOPB
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LMV792MMX/NOPB
Operational Amplifiers - Op Amps LMV792MMX/NOPB
Operational Amplifiers - Op Amps Dual 17 MHz, low noise, CMOS input, 1.8V operational amplifier with shutdown 10-VSSOP

Operational Amplifiers - Op Amps Dual 17 MHz, low noise, CMOS input, 1.8V operational amplifier with shutdown 10-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMV792MMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMV792MMX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMV792MMX/NOPB
IC OPAMP GP 2 CIRCUIT 10VSSOP

IC OPAMP GP 2 CIRCUIT 10VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMV792MMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMV792MMX/NOPB
Instrumentation, OP Amps, Buffer Amps LMV792MMX/NOPB
IC OPAMP GP 2 CIRCUIT 10VSSOP

IC OPAMP GP 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMV792MMX/NOPB 687-LMV792MMX/NOPB 107617-LMV792MMX/NOPB 296-LMV792MMX/NOPBCT-ND LMV792MMX/NOPB LMV792MMX/NOPB LMV792MMX/NOPB LMV792MMX/NOPB LMV792MMX/NOPB
Product Name LMV792 17 MHz, Low Noise, CMOS Input, 1.8V Operational Amplifiers with Shutdown Dual 17MHz 1.8V 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMV792MMX/NOPB Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 1.35 millivolts 0.1000 millivolts 0.1000 millivolts 0.1000 millivolts
Quiescent Current (IQ) 2050 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data